American Casting & Manufacturing Corp. Numbered Lead Seals SW1000

Description
SW1000 lead seals are numbered to improve traceability. Seals purchased online are printed SEALED, numbered consecutively, and available with a variety of wire types and lengths. DESCRIPTION AC&M security lead and wire seal Mode SW1000 is a numbered lead seal. Available with any length or style of wire or without attached wire. The SW1000 are numbered to improve traceability. Stock seals are lettered "SEALED" and consecutively numbered. SEALING PROCEDURE Insert wire through opening of item to be sealed and back through the hole in the lead seal. Pull wire to desired length and compress with the 5" Bulldog Seal Press or EZ Seal Press. See Tools and Accessories. CUSTOM PRINTING Available with lettering up to 10 spaces and numbering up to 6 digits. TYPICAL USES Lead and wire seals are typically used on drums, hoppers, water meters, taxi meters, hoppers, and ammunition cans. Model # SW1000 (No Wire) SW1000+Wire Material Body: Lead Wire Type: Galvanized, Stainless Steel, or Copper Packaging 100 seals per poly bag Application Dimensions Available Wire Lengths: 6" - 72" Available Online: 6", 12", 18", 24" Contact us for custom lengths
Description
SW1000 lead seals are numbered to improve traceability. Seals purchased online are printed SEALED, numbered consecutively, and available with a variety of wire types and lengths. DESCRIPTION AC&M security lead and wire seal Mode SW1000 is a numbered lead seal. Available with any length or style of wire or without attached wire. The SW1000 are numbered to improve traceability. Stock seals are lettered "SEALED" and consecutively numbered. SEALING PROCEDURE Insert wire through opening of item to be sealed and back through the hole in the lead seal. Pull wire to desired length and compress with the 5" Bulldog Seal Press or EZ Seal Press. See Tools and Accessories. CUSTOM PRINTING Available with lettering up to 10 spaces and numbering up to 6 digits. TYPICAL USES Lead and wire seals are typically used on drums, hoppers, water meters, taxi meters, hoppers, and ammunition cans. Model # SW1000 (No Wire) SW1000+Wire Material Body: Lead Wire Type: Galvanized, Stainless Steel, or Copper Packaging 100 seals per poly bag Application Dimensions Available Wire Lengths: 6" - 72" Available Online: 6", 12", 18", 24" Contact us for custom lengths

Suppliers

Company
Product
Description
Supplier Links
Numbered Lead Seals - SW1000 - American Casting & Manufacturing Corp.
Plainview, NY, USA
Numbered Lead Seals
SW1000
Numbered Lead Seals SW1000
SW1000 lead seals are numbered to improve traceability. Seals purchased online are printed SEALED, numbered consecutively, and available with a variety of wire types and lengths. DESCRIPTION AC&M security lead and wire seal Mode SW1000 is a numbered lead seal. Available with any length or style of wire or without attached wire. The SW1000 are numbered to improve traceability. Stock seals are lettered "SEALED" and consecutively numbered. SEALING PROCEDURE Insert wire through opening of item to be sealed and back through the hole in the lead seal. Pull wire to desired length and compress with the 5" Bulldog Seal Press or EZ Seal Press. See Tools and Accessories. CUSTOM PRINTING Available with lettering up to 10 spaces and numbering up to 6 digits. TYPICAL USES Lead and wire seals are typically used on drums, hoppers, water meters, taxi meters, hoppers, and ammunition cans. Model # SW1000 (No Wire) SW1000+Wire Material Body: Lead Wire Type: Galvanized, Stainless Steel, or Copper Packaging 100 seals per poly bag Application Dimensions Available Wire Lengths: 6" - 72" Available Online: 6", 12", 18", 24" Contact us for custom lengths

SW1000 lead seals are numbered to improve traceability. Seals purchased online are printed SEALED, numbered consecutively, and available with a variety of wire types and lengths.

DESCRIPTION

AC&M security lead and wire seal Mode SW1000 is a numbered lead seal. Available with any length or style of wire or without attached wire. The SW1000 are numbered to improve traceability. Stock seals are lettered "SEALED" and consecutively numbered.

SEALING PROCEDURE

Insert wire through opening of item to be sealed and back through the hole in the lead seal. Pull wire to desired length and compress with the 5" Bulldog Seal Press or EZ Seal Press. See Tools and Accessories.

CUSTOM PRINTING

Available with lettering up to 10 spaces and numbering up to 6 digits.

TYPICAL USES

Lead and wire seals are typically used on drums, hoppers, water meters, taxi meters, hoppers, and ammunition cans.

Model #SW1000 (No Wire)
SW1000+Wire
MaterialBody: Lead
Wire Type: Galvanized, Stainless Steel, or Copper
Packaging100 seals per poly bag
Application
DimensionsAvailable Wire Lengths: 6" - 72"
Available Online: 6", 12", 18", 24"
Contact us for custom lengths
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number SW1000
Product Name Numbered Lead Seals
Sealing Devices Wire Seals
Unlock Full Specs
to access all available technical data

Similar Products

Holographic Tamper Evident Label with Vinyl Backing -  - ZBA, Inc.
Specs
Sealing Devices Adhesive Seals (Tape)
Features Disposable; Markable
View Details
Security and Brand Protection Labels -  - Advanced Barcode & Label Technologies, Inc.
Advanced Barcode & Label Technologies, Inc.
View Details
Semi-Finished Roll Stock - SID003 - Jordan Products Co.
Specs
Sealing Devices Adhesive Seals (Tape)
Applications Airplane; Cargo / Container; Chemical / Pharmaceutical; Medical / Hospital; Gaming & Voting Machines
View Details
Light Duty Plastic Padlock - 1001 - American Casting & Manufacturing Corp.
American Casting & Manufacturing Corp.
Specs
Sealing Devices Padlock
Applications Airplane; Bags; Cargo / Container; Drum / Barrel; Luggage; Truck; Utility Meter / Government
Features Disposable; Markable
View Details