American Casting & Manufacturing Corp. Light Duty Plastic Padlock 1001

Description
The lightweight design of Model 1001 is ideal for ATM canisters, demand meters, liquor cabinets, hospital carts, zipper pouches, emergency kits and more. Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION Model 1001 is a multipurpose all plastic padlock seal. It features a notched hasp for easy removal by hand. This versatile plastic seal will fit any openings larger than 1/8" (3.2 mm). Manufactured in the USA. SEALING PROCEDURE Slide the hasp into the locking device until it clicks. Pull back to ensure seal is fully engaged. CUSTOM PRINTING Model 1001 can be printed on two lines 11 spaces per line or one line of print and a second line of six digit consecutive numbers. COLORS Model 1001 standard colors are Red, Blue, Green, Black, Brown, light Green, Gold, Gray, Lt. Blue, Orange, Violet, Tan, White and Yellow. TYPICAL USES Model 1001 lightweight design is ideal for ATM canisters, demand meters, liquor cabinets, hospital carts, zipper pouches emergency kits and more. Model # 1001 Material Celcon Plastic Breaking Strength 25 lbs (11.3 kg) Box Dimensions 8" x 8" x 5" / 2 lbs per thousand Packaging Standard: 1,000 per carton.Optional: 100 per bag or 100 per carton Dimensions Body: Width 15/16" (23.8 mm), Overall Height 1.5" (38.1 mm)
Description
The lightweight design of Model 1001 is ideal for ATM canisters, demand meters, liquor cabinets, hospital carts, zipper pouches, emergency kits and more. Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION Model 1001 is a multipurpose all plastic padlock seal. It features a notched hasp for easy removal by hand. This versatile plastic seal will fit any openings larger than 1/8" (3.2 mm). Manufactured in the USA. SEALING PROCEDURE Slide the hasp into the locking device until it clicks. Pull back to ensure seal is fully engaged. CUSTOM PRINTING Model 1001 can be printed on two lines 11 spaces per line or one line of print and a second line of six digit consecutive numbers. COLORS Model 1001 standard colors are Red, Blue, Green, Black, Brown, light Green, Gold, Gray, Lt. Blue, Orange, Violet, Tan, White and Yellow. TYPICAL USES Model 1001 lightweight design is ideal for ATM canisters, demand meters, liquor cabinets, hospital carts, zipper pouches emergency kits and more. Model # 1001 Material Celcon Plastic Breaking Strength 25 lbs (11.3 kg) Box Dimensions 8" x 8" x 5" / 2 lbs per thousand Packaging Standard: 1,000 per carton.Optional: 100 per bag or 100 per carton Dimensions Body: Width 15/16" (23.8 mm), Overall Height 1.5" (38.1 mm)

Suppliers

Company
Product
Description
Supplier Links
Light Duty Plastic Padlock - 1001 - American Casting & Manufacturing Corp.
Plainview, NY, USA
Light Duty Plastic Padlock
1001
Light Duty Plastic Padlock 1001
The lightweight design of Model 1001 is ideal for ATM canisters, demand meters, liquor cabinets, hospital carts, zipper pouches, emergency kits and more. Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION Model 1001 is a multipurpose all plastic padlock seal. It features a notched hasp for easy removal by hand. This versatile plastic seal will fit any openings larger than 1/8" (3.2 mm). Manufactured in the USA. SEALING PROCEDURE Slide the hasp into the locking device until it clicks. Pull back to ensure seal is fully engaged. CUSTOM PRINTING Model 1001 can be printed on two lines 11 spaces per line or one line of print and a second line of six digit consecutive numbers. COLORS Model 1001 standard colors are Red, Blue, Green, Black, Brown, light Green, Gold, Gray, Lt. Blue, Orange, Violet, Tan, White and Yellow. TYPICAL USES Model 1001 lightweight design is ideal for ATM canisters, demand meters, liquor cabinets, hospital carts, zipper pouches emergency kits and more. Model # 1001 Material Celcon Plastic Breaking Strength 25 lbs (11.3 kg) Box Dimensions 8" x 8" x 5" / 2 lbs per thousand Packaging Standard: 1,000 per carton.Optional: 100 per bag or 100 per carton Dimensions Body: Width 15/16" (23.8 mm), Overall Height 1.5" (38.1 mm)

The lightweight design of Model 1001 is ideal for ATM canisters, demand meters, liquor cabinets, hospital carts, zipper pouches, emergency kits and more. Seals purchased online are printed "SEALED" and consecutively numbered.

DESCRIPTION

Model 1001 is a multipurpose all plastic padlock seal. It features a notched hasp for easy removal by hand. This versatile plastic seal will fit any openings larger than 1/8" (3.2 mm). Manufactured in the USA.

SEALING PROCEDURE

Slide the hasp into the locking device until it clicks. Pull back to ensure seal is fully engaged.

CUSTOM PRINTING

Model 1001 can be printed on two lines 11 spaces per line or one line of print and a second line of six digit consecutive numbers.

COLORS

Model 1001 standard colors are Red, Blue, Green, Black, Brown, light Green, Gold, Gray, Lt. Blue, Orange, Violet, Tan, White and Yellow.

TYPICAL USES

Model 1001 lightweight design is ideal for ATM canisters, demand meters, liquor cabinets, hospital carts, zipper pouches emergency kits and more.

Model #1001
MaterialCelcon Plastic
Breaking Strength25 lbs (11.3 kg)
Box Dimensions8" x 8" x 5" / 2 lbs per thousand
PackagingStandard: 1,000 per carton.Optional: 100 per bag or 100 per carton
DimensionsBody: Width 15/16" (23.8 mm), Overall Height 1.5" (38.1 mm)
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number 1001
Product Name Light Duty Plastic Padlock
Sealing Devices Padlock
Unlock Full Specs
to access all available technical data

Similar Products

Semi-Finished Roll Stock - SID001 - Jordan Products Co.
Specs
Sealing Devices Adhesive Seals (Tape)
Applications Airplane; Cargo / Container; Chemical / Pharmaceutical; Medical / Hospital; Gaming & Voting Machines
View Details
Easy Click Demand Seal - 7001 - American Casting & Manufacturing Corp.
American Casting & Manufacturing Corp.
Specs
Sealing Devices Padlock
Applications Airplane; Bags; Cargo / Container; Drum / Barrel; Luggage; Truck; Utility Meter / Government
Features Disposable; Markable
View Details
Holographic Tamper Evident Label with Vinyl Backing -  - ZBA, Inc.
Specs
Sealing Devices Adhesive Seals (Tape)
Features Disposable; Markable
View Details
7 1/2
Specs
Sealing Devices Truck Seal
View Details