American Casting & Manufacturing Corp. Plastic Security Wire Seal PSW97

Description
AC&M Model PSW97 is a self locking plastic seal for use with wire. Seals purchased online are printed "SEALED" and consecutively numbered. 12" 3-Ply galvanized wire is included. Available with loose wire or one end pre-inserted. DESCRIPTION AC&M Model PSW97 is a self locking plastic seal for use with wire. Made with styrene or acetal plastic and stainless steel locking plunger. Wire is available loose or pre-inserted. The PSW97 is a great alternative to lead or aluminum seals. Available with cut wires up to 36" or separate spools of wire. SEALING PROCEDURE No tools necessary, simply pass sealing wire through two holes in plastic body (one if purchased with pre-inserted wire) and press plunger with hand until it clicks and the unit is sealed. CUSTOM PRINTING Available with 2 lines of print, 14 characters per line and 1 line of 7 digit numbers. COLORS Standard colors are Black, Blue, Brown, Clear, Gray, Green, Orange, Red, White, and Yellow. Also available in transparent colors-Blue, Green, Orange, Red, and Yellow. TYPICAL USES Applications include trucks, railcars, boat inspections, drums, trailers, valves and bulk tankers. Model # PSW-97 Material Standard: Styrene Optional: Celcon Locking Plunger: Stainless Steel Wire Type: Galvanized or Stainless Steel Box Dimensions 16" x 10" x 7" / 8 lbs per thousand Optional Features Other lengths and wire types available. Dimensions Body: Width .49" (1.24 cm), Length 1.05" (2.67 cm), Height .367" (.93 cm)
Description
AC&M Model PSW97 is a self locking plastic seal for use with wire. Seals purchased online are printed "SEALED" and consecutively numbered. 12" 3-Ply galvanized wire is included. Available with loose wire or one end pre-inserted. DESCRIPTION AC&M Model PSW97 is a self locking plastic seal for use with wire. Made with styrene or acetal plastic and stainless steel locking plunger. Wire is available loose or pre-inserted. The PSW97 is a great alternative to lead or aluminum seals. Available with cut wires up to 36" or separate spools of wire. SEALING PROCEDURE No tools necessary, simply pass sealing wire through two holes in plastic body (one if purchased with pre-inserted wire) and press plunger with hand until it clicks and the unit is sealed. CUSTOM PRINTING Available with 2 lines of print, 14 characters per line and 1 line of 7 digit numbers. COLORS Standard colors are Black, Blue, Brown, Clear, Gray, Green, Orange, Red, White, and Yellow. Also available in transparent colors-Blue, Green, Orange, Red, and Yellow. TYPICAL USES Applications include trucks, railcars, boat inspections, drums, trailers, valves and bulk tankers. Model # PSW-97 Material Standard: Styrene Optional: Celcon Locking Plunger: Stainless Steel Wire Type: Galvanized or Stainless Steel Box Dimensions 16" x 10" x 7" / 8 lbs per thousand Optional Features Other lengths and wire types available. Dimensions Body: Width .49" (1.24 cm), Length 1.05" (2.67 cm), Height .367" (.93 cm)

Suppliers

Company
Product
Description
Supplier Links
Plastic Security Wire Seal - PSW97 - American Casting & Manufacturing Corp.
Plainview, NY, USA
Plastic Security Wire Seal
PSW97
Plastic Security Wire Seal PSW97
AC&M Model PSW97 is a self locking plastic seal for use with wire. Seals purchased online are printed "SEALED" and consecutively numbered. 12" 3-Ply galvanized wire is included. Available with loose wire or one end pre-inserted. DESCRIPTION AC&M Model PSW97 is a self locking plastic seal for use with wire. Made with styrene or acetal plastic and stainless steel locking plunger. Wire is available loose or pre-inserted. The PSW97 is a great alternative to lead or aluminum seals. Available with cut wires up to 36" or separate spools of wire. SEALING PROCEDURE No tools necessary, simply pass sealing wire through two holes in plastic body (one if purchased with pre-inserted wire) and press plunger with hand until it clicks and the unit is sealed. CUSTOM PRINTING Available with 2 lines of print, 14 characters per line and 1 line of 7 digit numbers. COLORS Standard colors are Black, Blue, Brown, Clear, Gray, Green, Orange, Red, White, and Yellow. Also available in transparent colors-Blue, Green, Orange, Red, and Yellow. TYPICAL USES Applications include trucks, railcars, boat inspections, drums, trailers, valves and bulk tankers. Model # PSW-97 Material Standard: Styrene Optional: Celcon Locking Plunger: Stainless Steel Wire Type: Galvanized or Stainless Steel Box Dimensions 16" x 10" x 7" / 8 lbs per thousand Optional Features Other lengths and wire types available. Dimensions Body: Width .49" (1.24 cm), Length 1.05" (2.67 cm), Height .367" (.93 cm)

AC&M Model PSW97 is a self locking plastic seal for use with wire. Seals purchased online are printed "SEALED" and consecutively numbered. 12" 3-Ply galvanized wire is included. Available with loose wire or one end pre-inserted.

DESCRIPTION

AC&M Model PSW97 is a self locking plastic seal for use with wire. Made with styrene or acetal plastic and stainless steel locking plunger. Wire is available loose or pre-inserted. The PSW97 is a great alternative to lead or aluminum seals. Available with cut wires up to 36" or separate spools of wire.

SEALING PROCEDURE

No tools necessary, simply pass sealing wire through two holes in plastic body (one if purchased with pre-inserted wire) and press plunger with hand until it clicks and the unit is sealed.

CUSTOM PRINTING

Available with 2 lines of print, 14 characters per line and 1 line of 7 digit numbers.

COLORS

Standard colors are Black, Blue, Brown, Clear, Gray, Green, Orange, Red, White, and Yellow. Also available in transparent colors-Blue, Green, Orange, Red, and Yellow.

TYPICAL USES

Applications include trucks, railcars, boat inspections, drums, trailers, valves and bulk tankers.

Model #PSW-97
MaterialStandard: Styrene
Optional: Celcon
Locking Plunger: Stainless Steel
Wire Type: Galvanized or Stainless Steel
Box Dimensions16" x 10" x 7" / 8 lbs per thousand
Optional FeaturesOther lengths and wire types available.
DimensionsBody: Width .49" (1.24 cm), Length 1.05" (2.67 cm), Height .367" (.93 cm)
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number PSW97
Product Name Plastic Security Wire Seal
Sealing Devices Wire Seals
Unlock Full Specs
to access all available technical data

Similar Products

Semi-Finished Roll Stock - SID002 - Jordan Products Co.
Specs
Sealing Devices Adhesive Seals (Tape)
Applications Airplane; Cargo / Container; Chemical / Pharmaceutical; Medical / Hospital; Gaming & Voting Machines
View Details
Flexible Bolt Seal - FCL-3H - American Casting & Manufacturing Corp.
American Casting & Manufacturing Corp.
Specs
Sealing Devices Bolt Seal
Applications Cargo / Container
Features BarCode; Disposable
View Details
Holographic Tamper Evident Label with Vinyl Backing -  - ZBA, Inc.
Specs
Sealing Devices Adhesive Seals (Tape)
Features Disposable; Markable
View Details
18
Specs
Sealing Devices Pull-Tight Seal
View Details