American Casting & Manufacturing Corp. Flexible Bolt Seal FCL-3H

Description
The Model FCL-3H has a flexible bolt allowing it to fit on any container, truck, or trailer door hasp. Seals are printed "SEALED", barcoded, and consecutively numbered. DESCRIPTION AC&M Model FCL-3H is a High Security bolt seal. The flexible design provides allows for the FCL-3H to fit on any container, truck, or trailer door hasp. C-TPAT Compliant and ISO 17712 certified for High Security. SEALING PROCEDURE No tool necessary, simply push the bolt into locking head. Record seal number and contents for later verification. Use a bolt cutter to remove. PRINTING Seals purchased online are printed "SEALED", barcoded and consecutively numbered. COLORS Available in blue and red. Contact us for custom colors. Typical Uses Bolt seals are used to secure trailer door latches and container door latches. Model # FCL-3 Box Dimensions 15" x 8" x 5" /19 lbs per carton Packaging 200 per carton Strength Category High Security Seal ISO 17712:2013 "H" Rated C-TPAT Compliant Barcoded Standard barcode type is Code 128.
Description
The Model FCL-3H has a flexible bolt allowing it to fit on any container, truck, or trailer door hasp. Seals are printed "SEALED", barcoded, and consecutively numbered. DESCRIPTION AC&M Model FCL-3H is a High Security bolt seal. The flexible design provides allows for the FCL-3H to fit on any container, truck, or trailer door hasp. C-TPAT Compliant and ISO 17712 certified for High Security. SEALING PROCEDURE No tool necessary, simply push the bolt into locking head. Record seal number and contents for later verification. Use a bolt cutter to remove. PRINTING Seals purchased online are printed "SEALED", barcoded and consecutively numbered. COLORS Available in blue and red. Contact us for custom colors. Typical Uses Bolt seals are used to secure trailer door latches and container door latches. Model # FCL-3 Box Dimensions 15" x 8" x 5" /19 lbs per carton Packaging 200 per carton Strength Category High Security Seal ISO 17712:2013 "H" Rated C-TPAT Compliant Barcoded Standard barcode type is Code 128.

Suppliers

Company
Product
Description
Supplier Links
Flexible Bolt Seal - FCL-3H - American Casting & Manufacturing Corp.
Plainview, NY, USA
Flexible Bolt Seal
FCL-3H
Flexible Bolt Seal FCL-3H
The Model FCL-3H has a flexible bolt allowing it to fit on any container, truck, or trailer door hasp. Seals are printed "SEALED", barcoded, and consecutively numbered. DESCRIPTION AC&M Model FCL-3H is a High Security bolt seal. The flexible design provides allows for the FCL-3H to fit on any container, truck, or trailer door hasp. C-TPAT Compliant and ISO 17712 certified for High Security. SEALING PROCEDURE No tool necessary, simply push the bolt into locking head. Record seal number and contents for later verification. Use a bolt cutter to remove. PRINTING Seals purchased online are printed "SEALED", barcoded and consecutively numbered. COLORS Available in blue and red. Contact us for custom colors. Typical Uses Bolt seals are used to secure trailer door latches and container door latches. Model # FCL-3 Box Dimensions 15" x 8" x 5" /19 lbs per carton Packaging 200 per carton Strength Category High Security Seal ISO 17712:2013 "H" Rated C-TPAT Compliant Barcoded Standard barcode type is Code 128.

The Model FCL-3H has a flexible bolt allowing it to fit on any container, truck, or trailer door hasp. Seals are printed "SEALED", barcoded, and consecutively numbered.

DESCRIPTION

AC&M Model FCL-3H is a High Security bolt seal. The flexible design provides allows for the FCL-3H to fit on any container, truck, or trailer door hasp. C-TPAT Compliant and ISO 17712 certified for High Security.

SEALING PROCEDURE

No tool necessary, simply push the bolt into locking head. Record seal number and contents for later verification. Use a bolt cutter to remove.

PRINTING

Seals purchased online are printed "SEALED", barcoded and consecutively numbered.

COLORS

Available in blue and red. Contact us for custom colors.

Typical Uses

Bolt seals are used to secure trailer door latches and container door latches.

Model #FCL-3
Box Dimensions15" x 8" x 5" /19 lbs per carton
Packaging200 per carton
Strength CategoryHigh Security Seal
ISO 17712:2013 "H" Rated
C-TPAT Compliant
BarcodedStandard barcode type is Code 128.
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number FCL-3H
Product Name Flexible Bolt Seal
Sealing Devices Bolt Seal
Unlock Full Specs
to access all available technical data

Similar Products

Security and Brand Protection Labels -  - Advanced Barcode & Label Technologies, Inc.
Advanced Barcode & Label Technologies, Inc.
View Details
Barrier Lock Seals -  - Oneseal
Specs
Sealing Devices Barrier Seal
Applications Cargo / Container (optional feature); Truck (optional feature)
Features BarCode
View Details
16
American Casting & Manufacturing Corp.
Specs
Sealing Devices Plastic Loop (Pull Tight) Seal
Applications Banking / Currency Bags; Cargo / Container; Drum / Barrel; Fire / Safety; Medical / Hospital; Truck
Features BarCode
View Details
Holographic Tamper Evident Label with Circle Destruct -  - ZBA, Inc.
Specs
Sealing Devices Adhesive Seals (Tape)
Features Disposable; Markable
View Details