American Casting & Manufacturing Corp. Medium Duty Pull-Tight Seal PS95

Description
Model PS95 is medium duty pull tight seal (25 lb break strength). Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION AC&M Model PS95 is a medium duty pull tight seal, designed to fit any closure larger than 5/32" (2.3mm). The Model PS95 is easy to apply and remove by hand. Manufactured in the USA. SEALING PROCEDURE Insert strap into locking chamber and draw up tight. Record seal number and contents for later verification. CUSTOM PRINTING Available with 3 lines of 11 characters and one line of 7 digits. Can be personalized with company logos, custom text, custom numbering, and barcodes. BARCODE Available with a weather proof barcode label. Standard Code is 128C. Other codes available. COLORS Model PS95 standard colors are Red, Green, Blue, Black, Brown, Gray, Light Blue, Maroon, Orange, Violet, White, Yellow, Neon Green, Neon Green and Neon Yellow. Custom colors are available upon request. TYPICAL USES The Model PS95 are commonly used to secure tote boxes, trailer doors, voting machines, emergency kits, and tank truck valves. Model # PS95 Material Polypropylene Length 8" Usable Length (8 7/16" Overall) Breaking Strength 26 lbs (11.8 kg) Box Dimensions 16" x 12" 10" / 6 lbs per carton Packaging 100 per bag, 1000 seals per carton Optional: 10 seals per mat in consecutive order Strength Category Indicative Barcoded Available with waterproof barcode label. Standard barcode type is code 128, other codes are available.
Description
Model PS95 is medium duty pull tight seal (25 lb break strength). Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION AC&M Model PS95 is a medium duty pull tight seal, designed to fit any closure larger than 5/32" (2.3mm). The Model PS95 is easy to apply and remove by hand. Manufactured in the USA. SEALING PROCEDURE Insert strap into locking chamber and draw up tight. Record seal number and contents for later verification. CUSTOM PRINTING Available with 3 lines of 11 characters and one line of 7 digits. Can be personalized with company logos, custom text, custom numbering, and barcodes. BARCODE Available with a weather proof barcode label. Standard Code is 128C. Other codes available. COLORS Model PS95 standard colors are Red, Green, Blue, Black, Brown, Gray, Light Blue, Maroon, Orange, Violet, White, Yellow, Neon Green, Neon Green and Neon Yellow. Custom colors are available upon request. TYPICAL USES The Model PS95 are commonly used to secure tote boxes, trailer doors, voting machines, emergency kits, and tank truck valves. Model # PS95 Material Polypropylene Length 8" Usable Length (8 7/16" Overall) Breaking Strength 26 lbs (11.8 kg) Box Dimensions 16" x 12" 10" / 6 lbs per carton Packaging 100 per bag, 1000 seals per carton Optional: 10 seals per mat in consecutive order Strength Category Indicative Barcoded Available with waterproof barcode label. Standard barcode type is code 128, other codes are available.

Suppliers

Company
Product
Description
Supplier Links
Medium Duty Pull-Tight Seal - PS95 - American Casting & Manufacturing Corp.
Plainview, NY, USA
Medium Duty Pull-Tight Seal
PS95
Medium Duty Pull-Tight Seal PS95
Model PS95 is medium duty pull tight seal (25 lb break strength). Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION AC&M Model PS95 is a medium duty pull tight seal, designed to fit any closure larger than 5/32" (2.3mm). The Model PS95 is easy to apply and remove by hand. Manufactured in the USA. SEALING PROCEDURE Insert strap into locking chamber and draw up tight. Record seal number and contents for later verification. CUSTOM PRINTING Available with 3 lines of 11 characters and one line of 7 digits. Can be personalized with company logos, custom text, custom numbering, and barcodes. BARCODE Available with a weather proof barcode label. Standard Code is 128C. Other codes available. COLORS Model PS95 standard colors are Red, Green, Blue, Black, Brown, Gray, Light Blue, Maroon, Orange, Violet, White, Yellow, Neon Green, Neon Green and Neon Yellow. Custom colors are available upon request. TYPICAL USES The Model PS95 are commonly used to secure tote boxes, trailer doors, voting machines, emergency kits, and tank truck valves. Model # PS95 Material Polypropylene Length 8" Usable Length (8 7/16" Overall) Breaking Strength 26 lbs (11.8 kg) Box Dimensions 16" x 12" 10" / 6 lbs per carton Packaging 100 per bag, 1000 seals per carton Optional: 10 seals per mat in consecutive order Strength Category Indicative Barcoded Available with waterproof barcode label. Standard barcode type is code 128, other codes are available.

Model PS95 is medium duty pull tight seal (25 lb break strength). Seals purchased online are printed "SEALED" and consecutively numbered.

DESCRIPTION

AC&M Model PS95 is a medium duty pull tight seal, designed to fit any closure larger than 5/32" (2.3mm). The Model PS95 is easy to apply and remove by hand. Manufactured in the USA.

SEALING PROCEDURE

Insert strap into locking chamber and draw up tight. Record seal number and contents for later verification.

CUSTOM PRINTING

Available with 3 lines of 11 characters and one line of 7 digits. Can be personalized with company logos, custom text, custom numbering, and barcodes.

BARCODE

Available with a weather proof barcode label. Standard Code is 128C. Other codes available.

COLORS

Model PS95 standard colors are Red, Green, Blue, Black, Brown, Gray, Light Blue, Maroon, Orange, Violet, White, Yellow, Neon Green, Neon Green and Neon Yellow. Custom colors are available upon request.

TYPICAL USES

The Model PS95 are commonly used to secure tote boxes, trailer doors, voting machines, emergency kits, and tank truck valves.

Model #PS95
MaterialPolypropylene
Length8" Usable Length (8 7/16" Overall)
Breaking Strength26 lbs (11.8 kg)
Box Dimensions16" x 12" 10" / 6 lbs per carton
Packaging100 per bag, 1000 seals per carton
Optional: 10 seals per mat in consecutive order
Strength CategoryIndicative
BarcodedAvailable with waterproof barcode label. Standard barcode type is code 128, other codes are available.
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number PS95
Product Name Medium Duty Pull-Tight Seal
Sealing Devices Plastic Loop (Pull Tight) Seal
Unlock Full Specs
to access all available technical data

Similar Products

Semi-Finished Roll Stock - SID003 - Jordan Products Co.
Specs
Sealing Devices Adhesive Seals (Tape)
Applications Airplane; Cargo / Container; Chemical / Pharmaceutical; Medical / Hospital; Gaming & Voting Machines
View Details
16
American Casting & Manufacturing Corp.
Specs
Sealing Devices Metal Seal
Features BarCode; Markable
View Details
Holographic Tamper Evident Label with Circle Destruct -  - ZBA, Inc.
Specs
Sealing Devices Adhesive Seals (Tape)
Features Disposable; Markable
View Details