American Casting & Manufacturing Corp. Heavy Duty Bolt Seal PBLT-2H

Description
AC&M Model PBLT-2H is a steel bolt with a plastic covered locking device . Available in a variety of colors, and with custom printing. PBLT-2H bolts are C-TPAT Compliant and ISO 17712 certified for High Security. Stock seals are printed "SEALED" and numbered consecutively. Description AC&M Model PBLT-2H is a steel bolt with a plastic covered locking device. Available in a variety of colors, and with custom printing. PBLT-2H bolts are C-TPAT Compliant and ISO 17712 certified for High Security. SEALING PROCEDURE No tool necessary, simply push the bolt into locking head. Record seal number and contents for later verification. Use a bolt cutter to remove. CUSTOM PRINTING Supplied with hot stamped print. Available with 2 lines of text plus a line of 6 digit consecutive numbers. COLORS Available in Red, Blue, Green, Orange, Yellow, and White. TYPICAL USES Bolt seals are used to secure trailer door latches and container door latches. Model # PBLT2 Box Dimensions 16" x 10" 7" / 44 lbs per carton Packaging 200 per carton Strength Category High Security Seal ISO 17712:2013 "H" Rated C-TPAT Compliant Dimensions Overall Length: 3.125" (79 mm) Bolt Diameter: 23/64" (9mm)
Description
AC&M Model PBLT-2H is a steel bolt with a plastic covered locking device . Available in a variety of colors, and with custom printing. PBLT-2H bolts are C-TPAT Compliant and ISO 17712 certified for High Security. Stock seals are printed "SEALED" and numbered consecutively. Description AC&M Model PBLT-2H is a steel bolt with a plastic covered locking device. Available in a variety of colors, and with custom printing. PBLT-2H bolts are C-TPAT Compliant and ISO 17712 certified for High Security. SEALING PROCEDURE No tool necessary, simply push the bolt into locking head. Record seal number and contents for later verification. Use a bolt cutter to remove. CUSTOM PRINTING Supplied with hot stamped print. Available with 2 lines of text plus a line of 6 digit consecutive numbers. COLORS Available in Red, Blue, Green, Orange, Yellow, and White. TYPICAL USES Bolt seals are used to secure trailer door latches and container door latches. Model # PBLT2 Box Dimensions 16" x 10" 7" / 44 lbs per carton Packaging 200 per carton Strength Category High Security Seal ISO 17712:2013 "H" Rated C-TPAT Compliant Dimensions Overall Length: 3.125" (79 mm) Bolt Diameter: 23/64" (9mm)

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Bolt Seal - PBLT-2H - American Casting & Manufacturing Corp.
Plainview, NY, USA
Heavy Duty Bolt Seal
PBLT-2H
Heavy Duty Bolt Seal PBLT-2H
AC&M Model PBLT-2H is a steel bolt with a plastic covered locking device . Available in a variety of colors, and with custom printing. PBLT-2H bolts are C-TPAT Compliant and ISO 17712 certified for High Security. Stock seals are printed "SEALED" and numbered consecutively. Description AC&M Model PBLT-2H is a steel bolt with a plastic covered locking device. Available in a variety of colors, and with custom printing. PBLT-2H bolts are C-TPAT Compliant and ISO 17712 certified for High Security. SEALING PROCEDURE No tool necessary, simply push the bolt into locking head. Record seal number and contents for later verification. Use a bolt cutter to remove. CUSTOM PRINTING Supplied with hot stamped print. Available with 2 lines of text plus a line of 6 digit consecutive numbers. COLORS Available in Red, Blue, Green, Orange, Yellow, and White. TYPICAL USES Bolt seals are used to secure trailer door latches and container door latches. Model # PBLT2 Box Dimensions 16" x 10" 7" / 44 lbs per carton Packaging 200 per carton Strength Category High Security Seal ISO 17712:2013 "H" Rated C-TPAT Compliant Dimensions Overall Length: 3.125" (79 mm) Bolt Diameter: 23/64" (9mm)

AC&M Model PBLT-2H is a steel bolt with a plastic covered locking device . Available in a variety of colors, and with custom printing. PBLT-2H bolts are C-TPAT Compliant and ISO 17712 certified for High Security. Stock seals are printed "SEALED" and numbered consecutively.

Description

AC&M Model PBLT-2H is a steel bolt with a plastic covered locking device. Available in a variety of colors, and with custom printing. PBLT-2H bolts are C-TPAT Compliant and ISO 17712 certified for High Security.

SEALING PROCEDURE

No tool necessary, simply push the bolt into locking head. Record seal number and contents for later verification. Use a bolt cutter to remove.

CUSTOM PRINTING

Supplied with hot stamped print. Available with 2 lines of text plus a line of 6 digit consecutive numbers.

COLORS

Available in Red, Blue, Green, Orange, Yellow, and White.

TYPICAL USES

Bolt seals are used to secure trailer door latches and container door latches.

Model #PBLT2
Box Dimensions16" x 10" 7" / 44 lbs per carton
Packaging200 per carton
Strength CategoryHigh Security Seal
ISO 17712:2013 "H" Rated
C-TPAT Compliant
DimensionsOverall Length: 3.125" (79 mm)
Bolt Diameter: 23/64" (9mm)
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number PBLT-2H
Product Name Heavy Duty Bolt Seal
Sealing Devices Bolt Seal
Unlock Full Specs
to access all available technical data

Similar Products

Secure Flex - SF-DL01 - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Sealing Devices Breakable Conductor
Applications Banking / Currency Bags; Point of Sale
View Details
Semi-Finished Roll Stock - SID002 - Jordan Products Co.
Specs
Sealing Devices Adhesive Seals (Tape)
Applications Airplane; Cargo / Container; Chemical / Pharmaceutical; Medical / Hospital; Gaming & Voting Machines
View Details
Security and Brand Protection Labels -  - Advanced Barcode & Label Technologies, Inc.
Advanced Barcode & Label Technologies, Inc.
View Details