American Casting & Manufacturing Corp. Heavy Duty Strap Seal PS360

Description
PS360 BagGuard Seals are available with or without bag gripping teeth. The 110 lb tensile strength makes the PS360 ideal for applications needing a durable adjustable plastic seal. DESCRIPTION The Model PS360 BagGuard seal is a high strength adjustable strap seal. This tamper evident seal features an advanced 13 point locking device and bag gripping teeth to prevent twist off tampering. The PS360-NT (no teeth) is available for applications where bag gripping teeth are not needed. Fits any opening over 23/64" (8.9mm). Manufactured in the USA. SEALING PROCEDURE Insert strap into locking chamber and draw up tight. Cut off excess tail for maximum security. CUSTOM PRINTING Available with 3 lines of 11 characters per line and one line of 7 digits. Can be printed with company logos, custom text, numbering in pairs, and barcodes. COLORS Standard colors are Red, Blue, Green, Black, Brown, Gray, Light Blue, Maroon, Neon Red, Neon Green, Neon Yellow, Orange, Pink, Violet, White and Yellow. Custom colors are available upon request. TYPICAL USES Applications for the Model PS360 BagGuard and Model PS360-NT include bank bags, courier bags, super sacks, waste bags, bulk tank cars, rail cars, tote boxes and trailer doors. Model # PS360 and PS360-NT Material Polypropylene Breaking Strength 110 lbs (49.9 kg) Box Dimensions 14" x 14" x 22" / 19 lbs per carton Packaging 10 per mat, 100 per bag, 1000 seals per carton Strength Category Indicative
Description
PS360 BagGuard Seals are available with or without bag gripping teeth. The 110 lb tensile strength makes the PS360 ideal for applications needing a durable adjustable plastic seal. DESCRIPTION The Model PS360 BagGuard seal is a high strength adjustable strap seal. This tamper evident seal features an advanced 13 point locking device and bag gripping teeth to prevent twist off tampering. The PS360-NT (no teeth) is available for applications where bag gripping teeth are not needed. Fits any opening over 23/64" (8.9mm). Manufactured in the USA. SEALING PROCEDURE Insert strap into locking chamber and draw up tight. Cut off excess tail for maximum security. CUSTOM PRINTING Available with 3 lines of 11 characters per line and one line of 7 digits. Can be printed with company logos, custom text, numbering in pairs, and barcodes. COLORS Standard colors are Red, Blue, Green, Black, Brown, Gray, Light Blue, Maroon, Neon Red, Neon Green, Neon Yellow, Orange, Pink, Violet, White and Yellow. Custom colors are available upon request. TYPICAL USES Applications for the Model PS360 BagGuard and Model PS360-NT include bank bags, courier bags, super sacks, waste bags, bulk tank cars, rail cars, tote boxes and trailer doors. Model # PS360 and PS360-NT Material Polypropylene Breaking Strength 110 lbs (49.9 kg) Box Dimensions 14" x 14" x 22" / 19 lbs per carton Packaging 10 per mat, 100 per bag, 1000 seals per carton Strength Category Indicative

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Strap Seal - PS360 - American Casting & Manufacturing Corp.
Plainview, NY, USA
Heavy Duty Strap Seal
PS360
Heavy Duty Strap Seal PS360
PS360 BagGuard Seals are available with or without bag gripping teeth. The 110 lb tensile strength makes the PS360 ideal for applications needing a durable adjustable plastic seal. DESCRIPTION The Model PS360 BagGuard seal is a high strength adjustable strap seal. This tamper evident seal features an advanced 13 point locking device and bag gripping teeth to prevent twist off tampering. The PS360-NT (no teeth) is available for applications where bag gripping teeth are not needed. Fits any opening over 23/64" (8.9mm). Manufactured in the USA. SEALING PROCEDURE Insert strap into locking chamber and draw up tight. Cut off excess tail for maximum security. CUSTOM PRINTING Available with 3 lines of 11 characters per line and one line of 7 digits. Can be printed with company logos, custom text, numbering in pairs, and barcodes. COLORS Standard colors are Red, Blue, Green, Black, Brown, Gray, Light Blue, Maroon, Neon Red, Neon Green, Neon Yellow, Orange, Pink, Violet, White and Yellow. Custom colors are available upon request. TYPICAL USES Applications for the Model PS360 BagGuard and Model PS360-NT include bank bags, courier bags, super sacks, waste bags, bulk tank cars, rail cars, tote boxes and trailer doors. Model # PS360 and PS360-NT Material Polypropylene Breaking Strength 110 lbs (49.9 kg) Box Dimensions 14" x 14" x 22" / 19 lbs per carton Packaging 10 per mat, 100 per bag, 1000 seals per carton Strength Category Indicative

PS360 BagGuard Seals are available with or without bag gripping teeth. The 110 lb tensile strength makes the PS360 ideal for applications needing a durable adjustable plastic seal.

DESCRIPTION

The Model PS360 BagGuard seal is a high strength adjustable strap seal. This tamper evident seal features an advanced 13 point locking device and bag gripping teeth to prevent twist off tampering. The PS360-NT (no teeth) is available for applications where bag gripping teeth are not needed. Fits any opening over 23/64" (8.9mm). Manufactured in the USA.

SEALING PROCEDURE

Insert strap into locking chamber and draw up tight. Cut off excess tail for maximum security.

CUSTOM PRINTING

Available with 3 lines of 11 characters per line and one line of 7 digits. Can be printed with company logos, custom text, numbering in pairs, and barcodes.

COLORS

Standard colors are Red, Blue, Green, Black, Brown, Gray, Light Blue, Maroon, Neon Red, Neon Green, Neon Yellow, Orange, Pink, Violet, White and Yellow. Custom colors are available upon request.

TYPICAL USES

Applications for the Model PS360 BagGuard and Model PS360-NT include bank bags, courier bags, super sacks, waste bags, bulk tank cars, rail cars, tote boxes and trailer doors.

Model #PS360 and PS360-NT
MaterialPolypropylene
Breaking Strength110 lbs (49.9 kg)
Box Dimensions14" x 14" x 22" / 19 lbs per carton
Packaging10 per mat, 100 per bag, 1000 seals per carton
Strength CategoryIndicative
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number PS360
Product Name Heavy Duty Strap Seal
Sealing Devices Plastic Loop (Pull Tight) Seal; Bag Seal
Unlock Full Specs
to access all available technical data

Similar Products

Security and Brand Protection Labels -  - Advanced Barcode & Label Technologies, Inc.
Advanced Barcode & Label Technologies, Inc.
View Details
Wire Security Seals -  - Oneseal
Specs
Sealing Devices Wire Seals
Applications Cargo / Container (optional feature); Truck (optional feature); Gates, Valves
Features BarCode
View Details
Perforated Security Tape - ProPerf - American Casting & Manufacturing Corp.
American Casting & Manufacturing Corp.
Specs
Sealing Devices Adhesive Seals (Tape); Frangible
Applications Cargo / Container
Features BarCode; Disposable; Markable
View Details
Holographic Tamper Evident Label with Circle Destruct -  - ZBA, Inc.
Specs
Sealing Devices Adhesive Seals (Tape)
Features Disposable; Markable
View Details