American Casting & Manufacturing Corp. Tamper Evident Tape Crate Secure

Description
Crate Secure is a tamper evident tape designed for application on wood surfaces. Rolls are 1-1/16" X 180 feet. DESCRIPTION Crate Secure is a tamper evident tape designed for application on wood surfaces. Rolls are 1-1/16" X 180 feet.s. If tape has been lifted or removed, a clearly visible "OPENED" message appears on the wooden surface. For added traceability and security, the tape is sequentially numbered every 9". CRATE SECURE is made of high strength bi-oriented polypropylene material. Rolls are 1-1/16" X180'. APPLICATION Apply the tape to the box or crates using pressure (via hand tape dispenser) or by rubbing your hand over the tape. Recommended application temperature +15ºC to 25ºC COLORS Standard color is Red. Contact us for custom colors. RECOMMENDED SURFACES To be used on wooden surfaces, such as shipping crates. Material Biaxially Oriented Polypropylene (BOPP) Adhesive: Hot Melt Packaging 60 rolls per case Dimensions Width: 1.06" (27mm) Length: 180 ft (55m) per roll
Description
Crate Secure is a tamper evident tape designed for application on wood surfaces. Rolls are 1-1/16" X 180 feet. DESCRIPTION Crate Secure is a tamper evident tape designed for application on wood surfaces. Rolls are 1-1/16" X 180 feet.s. If tape has been lifted or removed, a clearly visible "OPENED" message appears on the wooden surface. For added traceability and security, the tape is sequentially numbered every 9". CRATE SECURE is made of high strength bi-oriented polypropylene material. Rolls are 1-1/16" X180'. APPLICATION Apply the tape to the box or crates using pressure (via hand tape dispenser) or by rubbing your hand over the tape. Recommended application temperature +15ºC to 25ºC COLORS Standard color is Red. Contact us for custom colors. RECOMMENDED SURFACES To be used on wooden surfaces, such as shipping crates. Material Biaxially Oriented Polypropylene (BOPP) Adhesive: Hot Melt Packaging 60 rolls per case Dimensions Width: 1.06" (27mm) Length: 180 ft (55m) per roll

Suppliers

Company
Product
Description
Supplier Links
Tamper Evident Tape - Crate Secure - American Casting & Manufacturing Corp.
Plainview, NY, USA
Tamper Evident Tape
Crate Secure
Tamper Evident Tape Crate Secure
Crate Secure is a tamper evident tape designed for application on wood surfaces. Rolls are 1-1/16" X 180 feet. DESCRIPTION Crate Secure is a tamper evident tape designed for application on wood surfaces. Rolls are 1-1/16" X 180 feet.s. If tape has been lifted or removed, a clearly visible "OPENED" message appears on the wooden surface. For added traceability and security, the tape is sequentially numbered every 9". CRATE SECURE is made of high strength bi-oriented polypropylene material. Rolls are 1-1/16" X180'. APPLICATION Apply the tape to the box or crates using pressure (via hand tape dispenser) or by rubbing your hand over the tape. Recommended application temperature +15ºC to 25ºC COLORS Standard color is Red. Contact us for custom colors. RECOMMENDED SURFACES To be used on wooden surfaces, such as shipping crates. Material Biaxially Oriented Polypropylene (BOPP) Adhesive: Hot Melt Packaging 60 rolls per case Dimensions Width: 1.06" (27mm) Length: 180 ft (55m) per roll

Crate Secure is a tamper evident tape designed for application on wood surfaces. Rolls are 1-1/16" X 180 feet.

DESCRIPTION

Crate Secure is a tamper evident tape designed for application on wood surfaces. Rolls are 1-1/16" X 180 feet.s. If tape has been lifted or removed, a clearly visible "OPENED" message appears on the wooden surface. For added traceability and security, the tape is sequentially numbered every 9". CRATE SECURE is made of high strength bi-oriented polypropylene material. Rolls are 1-1/16" X180'.

APPLICATION

Apply the tape to the box or crates using pressure (via hand tape dispenser) or by rubbing your hand over the tape. Recommended application temperature +15ºC to 25ºC

COLORS

Standard color is Red. Contact us for custom colors.

RECOMMENDED SURFACES

To be used on wooden surfaces, such as shipping crates.

MaterialBiaxially Oriented Polypropylene (BOPP)
Adhesive: Hot Melt
Packaging60 rolls per case
DimensionsWidth: 1.06" (27mm)
Length: 180 ft (55m) per roll
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number Crate Secure
Product Name Tamper Evident Tape
Sealing Devices Adhesive Seals (Tape); Frangible
Unlock Full Specs
to access all available technical data

Similar Products

Semi-Finished Roll Stock - SID001 - Jordan Products Co.
Specs
Sealing Devices Adhesive Seals (Tape)
Applications Airplane; Cargo / Container; Chemical / Pharmaceutical; Medical / Hospital; Gaming & Voting Machines
View Details
Light Duty Plastic Padlock - 1001 - American Casting & Manufacturing Corp.
American Casting & Manufacturing Corp.
Specs
Sealing Devices Padlock
Applications Airplane; Bags; Cargo / Container; Drum / Barrel; Luggage; Truck; Utility Meter / Government
Features Disposable; Markable
View Details
Holographic Tamper Evident Label with Vinyl Backing -  - ZBA, Inc.
Specs
Sealing Devices Adhesive Seals (Tape)
Features Disposable; Markable
View Details
5
Specs
Sealing Devices Tote Seal
View Details