American Casting & Manufacturing Corp. Barcoded Bagguard Seal From Stock PS360-BC

Description
PS360 BagGuard Seals are available with or without bag gripping teeth. The 110 lb tensile strength makes the PS360 ideal for applications needing a durable adjustable plastic seal. DESCRIPTION The Model PS360 BagGuard seal is a high strength adjustable strap seal. This tamper evident seal features an advanced 13 point locking device and bag gripping teeth to prevent twist off tampering. The PS360-NT (no teeth) is available for applications where bag gripping teeth are not needed. Fits any opening over 23/64" (8.9mm). Manufactured in the USA. SEALING PROCEDURE Insert strap into locking chamber and draw up tight. Cut off excess tail for maximum security. CUSTOM PRINTING Available with 3 lines of 11 characters per line and one line of 7 digits. Can be printed with company logos, custom text, numbering in pairs, and barcodes. COLORS Standard colors are Red, Blue, Green, Black, Brown, Gray, Light Blue, Maroon, Neon Red, Neon Green, Neon Yellow, Orange, Pink, Violet, White and Yellow. Custom colors are available upon request. TYPICAL USES Applications for the Model PS360 BagGuard and Model PS360-NT include bank bags, courier bags, super sacks, waste bags, bulk tank cars, rail cars, tote boxes and trailer doors. Barcoded Yes With Bag Gripping Teeth Yes Model # PS360-BC Material Polypropylene Breaking Strength 110 lbs (49.9 kg) Box Dimensions 14" x 14" x 22" / 19 lbs per carton Packaging 10 per mat, 100 per bag, 1000 seals per carton Strength Category Indicative
Description
PS360 BagGuard Seals are available with or without bag gripping teeth. The 110 lb tensile strength makes the PS360 ideal for applications needing a durable adjustable plastic seal. DESCRIPTION The Model PS360 BagGuard seal is a high strength adjustable strap seal. This tamper evident seal features an advanced 13 point locking device and bag gripping teeth to prevent twist off tampering. The PS360-NT (no teeth) is available for applications where bag gripping teeth are not needed. Fits any opening over 23/64" (8.9mm). Manufactured in the USA. SEALING PROCEDURE Insert strap into locking chamber and draw up tight. Cut off excess tail for maximum security. CUSTOM PRINTING Available with 3 lines of 11 characters per line and one line of 7 digits. Can be printed with company logos, custom text, numbering in pairs, and barcodes. COLORS Standard colors are Red, Blue, Green, Black, Brown, Gray, Light Blue, Maroon, Neon Red, Neon Green, Neon Yellow, Orange, Pink, Violet, White and Yellow. Custom colors are available upon request. TYPICAL USES Applications for the Model PS360 BagGuard and Model PS360-NT include bank bags, courier bags, super sacks, waste bags, bulk tank cars, rail cars, tote boxes and trailer doors. Barcoded Yes With Bag Gripping Teeth Yes Model # PS360-BC Material Polypropylene Breaking Strength 110 lbs (49.9 kg) Box Dimensions 14" x 14" x 22" / 19 lbs per carton Packaging 10 per mat, 100 per bag, 1000 seals per carton Strength Category Indicative

Suppliers

Company
Product
Description
Supplier Links
Barcoded Bagguard Seal From Stock - PS360-BC - American Casting & Manufacturing Corp.
Plainview, NY, USA
Barcoded Bagguard Seal From Stock
PS360-BC
Barcoded Bagguard Seal From Stock PS360-BC
PS360 BagGuard Seals are available with or without bag gripping teeth. The 110 lb tensile strength makes the PS360 ideal for applications needing a durable adjustable plastic seal. DESCRIPTION The Model PS360 BagGuard seal is a high strength adjustable strap seal. This tamper evident seal features an advanced 13 point locking device and bag gripping teeth to prevent twist off tampering. The PS360-NT (no teeth) is available for applications where bag gripping teeth are not needed. Fits any opening over 23/64" (8.9mm). Manufactured in the USA. SEALING PROCEDURE Insert strap into locking chamber and draw up tight. Cut off excess tail for maximum security. CUSTOM PRINTING Available with 3 lines of 11 characters per line and one line of 7 digits. Can be printed with company logos, custom text, numbering in pairs, and barcodes. COLORS Standard colors are Red, Blue, Green, Black, Brown, Gray, Light Blue, Maroon, Neon Red, Neon Green, Neon Yellow, Orange, Pink, Violet, White and Yellow. Custom colors are available upon request. TYPICAL USES Applications for the Model PS360 BagGuard and Model PS360-NT include bank bags, courier bags, super sacks, waste bags, bulk tank cars, rail cars, tote boxes and trailer doors. Barcoded Yes With Bag Gripping Teeth Yes Model # PS360-BC Material Polypropylene Breaking Strength 110 lbs (49.9 kg) Box Dimensions 14" x 14" x 22" / 19 lbs per carton Packaging 10 per mat, 100 per bag, 1000 seals per carton Strength Category Indicative

PS360 BagGuard Seals are available with or without bag gripping teeth. The 110 lb tensile strength makes the PS360 ideal for applications needing a durable adjustable plastic seal.

DESCRIPTION

The Model PS360 BagGuard seal is a high strength adjustable strap seal. This tamper evident seal features an advanced 13 point locking device and bag gripping teeth to prevent twist off tampering. The PS360-NT (no teeth) is available for applications where bag gripping teeth are not needed. Fits any opening over 23/64" (8.9mm). Manufactured in the USA.

SEALING PROCEDURE

Insert strap into locking chamber and draw up tight. Cut off excess tail for maximum security.

CUSTOM PRINTING

Available with 3 lines of 11 characters per line and one line of 7 digits. Can be printed with company logos, custom text, numbering in pairs, and barcodes.

COLORS

Standard colors are Red, Blue, Green, Black, Brown, Gray, Light Blue, Maroon, Neon Red, Neon Green, Neon Yellow, Orange, Pink, Violet, White and Yellow. Custom colors are available upon request.

TYPICAL USES

Applications for the Model PS360 BagGuard and Model PS360-NT include bank bags, courier bags, super sacks, waste bags, bulk tank cars, rail cars, tote boxes and trailer doors.

BarcodedYes
With Bag Gripping TeethYes
Model #PS360-BC
MaterialPolypropylene
Breaking Strength110 lbs (49.9 kg)
Box Dimensions14" x 14" x 22" / 19 lbs per carton
Packaging10 per mat, 100 per bag, 1000 seals per carton
Strength CategoryIndicative
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number PS360-BC
Product Name Barcoded Bagguard Seal From Stock
Sealing Devices Plastic Loop (Pull Tight) Seal
Unlock Full Specs
to access all available technical data

Similar Products

High Security Seal - Mega Flexi Lock -  - Mega Fortris Americas Inc.
Mega Fortris Americas Inc.
Specs
Sealing Devices Bolt Seal; Cable
Applications Cargo / Container; Truck
Approvals US Customs Approved; ISO 17712
View Details
Plastic Padlock Seal - 8001 - American Casting & Manufacturing Corp.
American Casting & Manufacturing Corp.
Specs
Sealing Devices Padlock
Applications Airplane; Bags; Cargo / Container; Drum / Barrel; Luggage; Truck; Utility Meter / Government
Features BarCode; Disposable; Markable
View Details
Semi-Finished Roll Stock - SID003 - Jordan Products Co.
Specs
Sealing Devices Adhesive Seals (Tape)
Applications Airplane; Cargo / Container; Chemical / Pharmaceutical; Medical / Hospital; Gaming & Voting Machines
View Details