American Casting & Manufacturing Corp. Plastic Padlock Seal 8001

Description
Model 8001 is a cost efficient tamper evident padlock seal used to secure meters, drums, tote boxes, and more. Seals purchased online are printed SEALED and numbered. DESCRIPTION Model 8001 is a sturdy polypropylene padlock seal with a wire hasp that can be used in a variety of applications. Available with galvanized (standard) or stainless steel hasps. Model 8001 hasps can be solid (standard) or scored for easy removal by hand. Manufactured in the USA. SEALING PROCEDURE Push the wire hasp completely into the seal body. Pull back to ensure seal is engaged. CUSTOM PRINTING Available with three lines of print up to 11 spaces per line or two lines of print and one line of consecutive numbers up to 7 digits. Available with company names, logos, and barcoding. COLORS Standard colors are Red, Blue, Green, Black, Brown, Gray, Green, Light Blue, Maroon, Orange, Neon Yellow, Neon Green, Neon Red, Gold, Violet, White and Yellow. TYPICAL USES Model 8001 is a durable padlock seal used on electric meters, drums, tote boxes, liquor cabinets, hospital carts, cabinets, emergency kits, canisters and more. Model # 8001 8001-BC (with barcode) Material Body: Polypropylene Hasps: Galvanized or Stainless Steel Breaking Strength 70 lbs (31.8 kg) Box Dimensions 13" x 11" x 7" / 10 lbs per carton Packaging Standard: 1,000 seals per carton. Optional: 50 or 100 seals per bundle in consecutive order Barcoded Available with optional waterproof barcode label (8001-BC). Standard barcode type is code 128, other codes are available. Optional Features Wire hasps can be scored for removal by hand (optional) or unscored (standard) for removal with cutters. Dimensions Hasp Diameter: 0.047" Body: Width 7/8" (22.2 mm), Height 1.5" (38.1 mm)
Description
Model 8001 is a cost efficient tamper evident padlock seal used to secure meters, drums, tote boxes, and more. Seals purchased online are printed SEALED and numbered. DESCRIPTION Model 8001 is a sturdy polypropylene padlock seal with a wire hasp that can be used in a variety of applications. Available with galvanized (standard) or stainless steel hasps. Model 8001 hasps can be solid (standard) or scored for easy removal by hand. Manufactured in the USA. SEALING PROCEDURE Push the wire hasp completely into the seal body. Pull back to ensure seal is engaged. CUSTOM PRINTING Available with three lines of print up to 11 spaces per line or two lines of print and one line of consecutive numbers up to 7 digits. Available with company names, logos, and barcoding. COLORS Standard colors are Red, Blue, Green, Black, Brown, Gray, Green, Light Blue, Maroon, Orange, Neon Yellow, Neon Green, Neon Red, Gold, Violet, White and Yellow. TYPICAL USES Model 8001 is a durable padlock seal used on electric meters, drums, tote boxes, liquor cabinets, hospital carts, cabinets, emergency kits, canisters and more. Model # 8001 8001-BC (with barcode) Material Body: Polypropylene Hasps: Galvanized or Stainless Steel Breaking Strength 70 lbs (31.8 kg) Box Dimensions 13" x 11" x 7" / 10 lbs per carton Packaging Standard: 1,000 seals per carton. Optional: 50 or 100 seals per bundle in consecutive order Barcoded Available with optional waterproof barcode label (8001-BC). Standard barcode type is code 128, other codes are available. Optional Features Wire hasps can be scored for removal by hand (optional) or unscored (standard) for removal with cutters. Dimensions Hasp Diameter: 0.047" Body: Width 7/8" (22.2 mm), Height 1.5" (38.1 mm)

Suppliers

Company
Product
Description
Supplier Links
Plastic Padlock Seal - 8001 - American Casting & Manufacturing Corp.
Plainview, NY, USA
Plastic Padlock Seal
8001
Plastic Padlock Seal 8001
Model 8001 is a cost efficient tamper evident padlock seal used to secure meters, drums, tote boxes, and more. Seals purchased online are printed SEALED and numbered. DESCRIPTION Model 8001 is a sturdy polypropylene padlock seal with a wire hasp that can be used in a variety of applications. Available with galvanized (standard) or stainless steel hasps. Model 8001 hasps can be solid (standard) or scored for easy removal by hand. Manufactured in the USA. SEALING PROCEDURE Push the wire hasp completely into the seal body. Pull back to ensure seal is engaged. CUSTOM PRINTING Available with three lines of print up to 11 spaces per line or two lines of print and one line of consecutive numbers up to 7 digits. Available with company names, logos, and barcoding. COLORS Standard colors are Red, Blue, Green, Black, Brown, Gray, Green, Light Blue, Maroon, Orange, Neon Yellow, Neon Green, Neon Red, Gold, Violet, White and Yellow. TYPICAL USES Model 8001 is a durable padlock seal used on electric meters, drums, tote boxes, liquor cabinets, hospital carts, cabinets, emergency kits, canisters and more. Model # 8001 8001-BC (with barcode) Material Body: Polypropylene Hasps: Galvanized or Stainless Steel Breaking Strength 70 lbs (31.8 kg) Box Dimensions 13" x 11" x 7" / 10 lbs per carton Packaging Standard: 1,000 seals per carton. Optional: 50 or 100 seals per bundle in consecutive order Barcoded Available with optional waterproof barcode label (8001-BC). Standard barcode type is code 128, other codes are available. Optional Features Wire hasps can be scored for removal by hand (optional) or unscored (standard) for removal with cutters. Dimensions Hasp Diameter: 0.047" Body: Width 7/8" (22.2 mm), Height 1.5" (38.1 mm)

Model 8001 is a cost efficient tamper evident padlock seal used to secure meters, drums, tote boxes, and more. Seals purchased online are printed SEALED and numbered.

DESCRIPTION

Model 8001 is a sturdy polypropylene padlock seal with a wire hasp that can be used in a variety of applications. Available with galvanized (standard) or stainless steel hasps. Model 8001 hasps can be solid (standard) or scored for easy removal by hand. Manufactured in the USA.

SEALING PROCEDURE

Push the wire hasp completely into the seal body. Pull back to ensure seal is engaged.

CUSTOM PRINTING

Available with three lines of print up to 11 spaces per line or two lines of print and one line of consecutive numbers up to 7 digits. Available with company names, logos, and barcoding.

COLORS

Standard colors are Red, Blue, Green, Black, Brown, Gray, Green, Light Blue, Maroon, Orange, Neon Yellow, Neon Green, Neon Red, Gold, Violet, White and Yellow.

TYPICAL USES

Model 8001 is a durable padlock seal used on electric meters, drums, tote boxes, liquor cabinets, hospital carts, cabinets, emergency kits, canisters and more.

Model #8001
8001-BC (with barcode)
MaterialBody: Polypropylene
Hasps: Galvanized or Stainless Steel
Breaking Strength70 lbs (31.8 kg)
Box Dimensions13" x 11" x 7" / 10 lbs per carton
PackagingStandard: 1,000 seals per carton.
Optional: 50 or 100 seals per bundle in consecutive order
BarcodedAvailable with optional waterproof barcode label (8001-BC). Standard barcode type is code 128, other codes are available.
Optional FeaturesWire hasps can be scored for removal by hand (optional) or unscored (standard) for removal with cutters.
DimensionsHasp Diameter: 0.047"
Body: Width 7/8" (22.2 mm), Height 1.5" (38.1 mm)
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number 8001
Product Name Plastic Padlock Seal
Sealing Devices Padlock
Unlock Full Specs
to access all available technical data

Similar Products

Holographic Tamper Evident Label with Vinyl Backing -  - ZBA, Inc.
Specs
Sealing Devices Adhesive Seals (Tape)
Features Disposable; Markable
View Details
Security and Brand Protection Labels -  - Advanced Barcode & Label Technologies, Inc.
Advanced Barcode & Label Technologies, Inc.
View Details
Semi-Finished Roll Stock - SID001 - Jordan Products Co.
Specs
Sealing Devices Adhesive Seals (Tape)
Applications Airplane; Cargo / Container; Chemical / Pharmaceutical; Medical / Hospital; Gaming & Voting Machines
View Details
Heavy Duty Pull-Tight Seal - 9001-16 - American Casting & Manufacturing Corp.
American Casting & Manufacturing Corp.
Specs
Sealing Devices Plastic Loop (Pull Tight) Seal
Applications Airplane; Bags; Cargo / Container; Medical / Hospital; RailCar; Truck; Utility Meter / Government
Features BarCode; Disposable; Markable
View Details