American Casting & Manufacturing Corp. Perforated Security Tape ProPerf

Description
ProPerf tamper evident tape is perforated every 6". If the label has been lifted or removed, a clearly visible "OPENED/VOID" message appears on the packaging. Rolls are 2" x 180'. Each roll contains 360 labels. Prices displayed are per roll. DESCRIPTION PROPERF labels are used to secure and provide tamper evidence on cartons, containers, envelopes and more. This tamper evident tape has sequential numbers and perforations every 6". If the label has been lifted or removed, a clearly visible "OPENED/VOID" message appears on the packaging. Properf tape has no liner paper which reduces packaging waste. Rolls are 2" x 180', allowing for 360 labels per roll. CUSTOM OPTIONS Available with custom logos, text, and numbering. Minimum order for custom printing is 72 rolls. COLORS Standard colors are Red and Blue. Contact us for custom colors. RECOMMENDED SURFACES Labels adhere to most surfaces, including plastics, cardboard, shrink wrap, wood, envelopes, and metal. Material Biaxially Oriented Polypropylene (BOPP)Adhesive: Hot Melt Packaging 36 rolls per case Dimensions Width: 2" (50.8mm) Length: 180 ft (55mm) per roll Perforations and sequential numbers every 6" (152.4 mm)
Description
ProPerf tamper evident tape is perforated every 6". If the label has been lifted or removed, a clearly visible "OPENED/VOID" message appears on the packaging. Rolls are 2" x 180'. Each roll contains 360 labels. Prices displayed are per roll. DESCRIPTION PROPERF labels are used to secure and provide tamper evidence on cartons, containers, envelopes and more. This tamper evident tape has sequential numbers and perforations every 6". If the label has been lifted or removed, a clearly visible "OPENED/VOID" message appears on the packaging. Properf tape has no liner paper which reduces packaging waste. Rolls are 2" x 180', allowing for 360 labels per roll. CUSTOM OPTIONS Available with custom logos, text, and numbering. Minimum order for custom printing is 72 rolls. COLORS Standard colors are Red and Blue. Contact us for custom colors. RECOMMENDED SURFACES Labels adhere to most surfaces, including plastics, cardboard, shrink wrap, wood, envelopes, and metal. Material Biaxially Oriented Polypropylene (BOPP)Adhesive: Hot Melt Packaging 36 rolls per case Dimensions Width: 2" (50.8mm) Length: 180 ft (55mm) per roll Perforations and sequential numbers every 6" (152.4 mm)

Suppliers

Company
Product
Description
Supplier Links
Perforated Security Tape - ProPerf - American Casting & Manufacturing Corp.
Plainview, NY, USA
Perforated Security Tape
ProPerf
Perforated Security Tape ProPerf
ProPerf tamper evident tape is perforated every 6". If the label has been lifted or removed, a clearly visible "OPENED/VOID" message appears on the packaging. Rolls are 2" x 180'. Each roll contains 360 labels. Prices displayed are per roll. DESCRIPTION PROPERF labels are used to secure and provide tamper evidence on cartons, containers, envelopes and more. This tamper evident tape has sequential numbers and perforations every 6". If the label has been lifted or removed, a clearly visible "OPENED/VOID" message appears on the packaging. Properf tape has no liner paper which reduces packaging waste. Rolls are 2" x 180', allowing for 360 labels per roll. CUSTOM OPTIONS Available with custom logos, text, and numbering. Minimum order for custom printing is 72 rolls. COLORS Standard colors are Red and Blue. Contact us for custom colors. RECOMMENDED SURFACES Labels adhere to most surfaces, including plastics, cardboard, shrink wrap, wood, envelopes, and metal. Material Biaxially Oriented Polypropylene (BOPP)Adhesive: Hot Melt Packaging 36 rolls per case Dimensions Width: 2" (50.8mm) Length: 180 ft (55mm) per roll Perforations and sequential numbers every 6" (152.4 mm)

ProPerf tamper evident tape is perforated every 6". If the label has been lifted or removed, a clearly visible "OPENED/VOID" message appears on the packaging. Rolls are 2" x 180'. Each roll contains 360 labels. Prices displayed are per roll.

DESCRIPTION

PROPERF labels are used to secure and provide tamper evidence on cartons, containers, envelopes and more. This tamper evident tape has sequential numbers and perforations every 6". If the label has been lifted or removed, a clearly visible "OPENED/VOID" message appears on the packaging. Properf tape has no liner paper which reduces packaging waste. Rolls are 2" x 180', allowing for 360 labels per roll.

CUSTOM OPTIONS

Available with custom logos, text, and numbering. Minimum order for custom printing is 72 rolls.

COLORS

Standard colors are Red and Blue. Contact us for custom colors.

RECOMMENDED SURFACES

Labels adhere to most surfaces, including plastics, cardboard, shrink wrap, wood, envelopes, and metal.

MaterialBiaxially Oriented Polypropylene (BOPP)Adhesive: Hot Melt
Packaging36 rolls per case
DimensionsWidth: 2" (50.8mm)
Length: 180 ft (55mm) per roll
Perforations and sequential numbers every 6" (152.4 mm)
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number ProPerf
Product Name Perforated Security Tape
Sealing Devices Adhesive Seals (Tape); Frangible
Unlock Full Specs
to access all available technical data

Similar Products

Security and Brand Protection Labels -  - Advanced Barcode & Label Technologies, Inc.
Advanced Barcode & Label Technologies, Inc.
View Details
Wire Security Seals -  - Oneseal
Specs
Sealing Devices Wire Seals
Applications Cargo / Container (optional feature); Truck (optional feature); Gates, Valves
Features BarCode
View Details
Plastic Security Wire Seal - PSW97 - American Casting & Manufacturing Corp.
American Casting & Manufacturing Corp.
Specs
Sealing Devices Wire Seals
Applications Airplane; Cargo / Container; Chemical / Pharmaceutical; RailCar; Truck; Utility Meter / Government
Features Disposable; Markable; Reusable
View Details
Holographic Tamper Evident Label with Circle Destruct -  - ZBA, Inc.
Specs
Sealing Devices Adhesive Seals (Tape)
Features Disposable; Markable
View Details