American Casting & Manufacturing Corp. Printed Nylon Cable Ties

Description
American Casting Nylon Cable Ties are available in different colors and sizes. Cable ties purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION Nylon cable ties featuring a steel locking tooth and custom printing. Printed cable ties are available in different lengths and widths. Add your company name and numbers to improve traceability and security. SEALING PROCEDURE Insert strap into locking chamber and draw up tight. CUSTOM PRINTING Available with 17 spaces of text and 7 digit consecutive numbers COLORS Standard colors are Red, Blue, Green, Black, Orange, Yellow and Natural. Custom colors available upon request. Model # BT2S, BT2LH, BT4S, BT4LH Material Nylon Breaking Strength BT2S and BT4S / 50 lbs BT2LH and BT4LH / 120 lbs Box Dimensions BT2S: 13" x 5" x 8" / 4 lbs per carton BT2LH: 13" x 7" x 10" / 6 lbs per carton BT4S: 16" x 10" x 7" / 6 lbs per carton BT4LH: 18" x 12" x 10" / 12 lbs per carton Packaging 100 per bag, 1000 seals per carton Dimensions Length x Width BT2S: 8" x .185" (203 mm x 4.7 mm) BT2LH: 8.7" x .275" (221 mm x 7 mm) BT4S: 15" x .185" (364 mm x 4.7 mm) BT4LH: 15" x .275" (378 mm x 7 mm)
Description
American Casting Nylon Cable Ties are available in different colors and sizes. Cable ties purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION Nylon cable ties featuring a steel locking tooth and custom printing. Printed cable ties are available in different lengths and widths. Add your company name and numbers to improve traceability and security. SEALING PROCEDURE Insert strap into locking chamber and draw up tight. CUSTOM PRINTING Available with 17 spaces of text and 7 digit consecutive numbers COLORS Standard colors are Red, Blue, Green, Black, Orange, Yellow and Natural. Custom colors available upon request. Model # BT2S, BT2LH, BT4S, BT4LH Material Nylon Breaking Strength BT2S and BT4S / 50 lbs BT2LH and BT4LH / 120 lbs Box Dimensions BT2S: 13" x 5" x 8" / 4 lbs per carton BT2LH: 13" x 7" x 10" / 6 lbs per carton BT4S: 16" x 10" x 7" / 6 lbs per carton BT4LH: 18" x 12" x 10" / 12 lbs per carton Packaging 100 per bag, 1000 seals per carton Dimensions Length x Width BT2S: 8" x .185" (203 mm x 4.7 mm) BT2LH: 8.7" x .275" (221 mm x 7 mm) BT4S: 15" x .185" (364 mm x 4.7 mm) BT4LH: 15" x .275" (378 mm x 7 mm)

Suppliers

Company
Product
Description
Supplier Links
Printed Nylon Cable Ties -  - American Casting & Manufacturing Corp.
Plainview, NY, USA
Printed Nylon Cable Ties
Printed Nylon Cable Ties
American Casting Nylon Cable Ties are available in different colors and sizes. Cable ties purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION Nylon cable ties featuring a steel locking tooth and custom printing. Printed cable ties are available in different lengths and widths. Add your company name and numbers to improve traceability and security. SEALING PROCEDURE Insert strap into locking chamber and draw up tight. CUSTOM PRINTING Available with 17 spaces of text and 7 digit consecutive numbers COLORS Standard colors are Red, Blue, Green, Black, Orange, Yellow and Natural. Custom colors available upon request. Model # BT2S, BT2LH, BT4S, BT4LH Material Nylon Breaking Strength BT2S and BT4S / 50 lbs BT2LH and BT4LH / 120 lbs Box Dimensions BT2S: 13" x 5" x 8" / 4 lbs per carton BT2LH: 13" x 7" x 10" / 6 lbs per carton BT4S: 16" x 10" x 7" / 6 lbs per carton BT4LH: 18" x 12" x 10" / 12 lbs per carton Packaging 100 per bag, 1000 seals per carton Dimensions Length x Width BT2S: 8" x .185" (203 mm x 4.7 mm) BT2LH: 8.7" x .275" (221 mm x 7 mm) BT4S: 15" x .185" (364 mm x 4.7 mm) BT4LH: 15" x .275" (378 mm x 7 mm)

American Casting Nylon Cable Ties are available in different colors and sizes. Cable ties purchased online are printed "SEALED" and consecutively numbered.

DESCRIPTION

Nylon cable ties featuring a steel locking tooth and custom printing. Printed cable ties are available in different lengths and widths. Add your company name and numbers to improve traceability and security.

SEALING PROCEDURE

Insert strap into locking chamber and draw up tight.

CUSTOM PRINTING

Available with 17 spaces of text and 7 digit consecutive numbers

COLORS

Standard colors are Red, Blue, Green, Black, Orange, Yellow and Natural. Custom colors available upon request.

Model #BT2S, BT2LH, BT4S, BT4LH
MaterialNylon
Breaking StrengthBT2S and BT4S / 50 lbs
BT2LH and BT4LH / 120 lbs
Box DimensionsBT2S: 13" x 5" x 8" / 4 lbs per carton
BT2LH: 13" x 7" x 10" / 6 lbs per carton
BT4S: 16" x 10" x 7" / 6 lbs per carton
BT4LH: 18" x 12" x 10" / 12 lbs per carton
Packaging100 per bag, 1000 seals per carton
DimensionsLength x Width
BT2S: 8" x .185" (203 mm x 4.7 mm)
BT2LH: 8.7" x .275" (221 mm x 7 mm)
BT4S: 15" x .185" (364 mm x 4.7 mm)
BT4LH: 15" x .275" (378 mm x 7 mm)
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Name Printed Nylon Cable Ties
Sealing Devices Plastic Loop (Pull Tight) Seal
Unlock Full Specs
to access all available technical data

Similar Products

18
Specs
Sealing Devices Pull-Tight Seal
View Details
Holographic Tamper Evident Label with Vinyl Backing -  - ZBA, Inc.
Specs
Sealing Devices Adhesive Seals (Tape)
Features Disposable; Markable
View Details
Fixed Length Cable Seal - Cable Plus III -  - Mega Fortris Americas Inc.
Specs
Sealing Devices Cable
Applications Airplane; Cargo / Container; RailCar; Truck; Calibrators, Valves
Features BarCode
View Details
Barrier Lock Seals -  - Oneseal
Specs
Sealing Devices Barrier Seal
Applications Cargo / Container (optional feature); Truck (optional feature)
Features BarCode
View Details