Mega Fortris Americas Inc. Fixed Length Cable Seal - Cable Plus III

Description
The Cable Plus III seals are very user-friendly and highly tamper evident. This seal can be applied to secure various applications for a range of security requirements. The seals are secured as soon as the wire is clicked into place with the locking mechanism. Cable Plus III seals are widely used on trucks, tanker trucks, air cargo containers, shipping containers, rail cars, calibrators and valves. Be assured of better security with our innovative use of materials and industrial design. Cable Plus III - Features 1. Moulded with a high-impact ABS material with a galvanized steel wire rope. The high-resilient ABS material does not break easily but will clearly show evidence of tampering. 2. One end of the cable is permanently secured into the locking body. The other end is fastened with a click lock mechanism that provides fast and easy sealing. 3. The Cable Plus III is etched with permanent laser marking for name, logo, sequential numbers & barcode. Laser marking offers the highest level of security as it cannot be removed or replaced.
Description
The Cable Plus III seals are very user-friendly and highly tamper evident. This seal can be applied to secure various applications for a range of security requirements. The seals are secured as soon as the wire is clicked into place with the locking mechanism. Cable Plus III seals are widely used on trucks, tanker trucks, air cargo containers, shipping containers, rail cars, calibrators and valves. Be assured of better security with our innovative use of materials and industrial design. Cable Plus III - Features 1. Moulded with a high-impact ABS material with a galvanized steel wire rope. The high-resilient ABS material does not break easily but will clearly show evidence of tampering. 2. One end of the cable is permanently secured into the locking body. The other end is fastened with a click lock mechanism that provides fast and easy sealing. 3. The Cable Plus III is etched with permanent laser marking for name, logo, sequential numbers & barcode. Laser marking offers the highest level of security as it cannot be removed or replaced.

Suppliers

Company
Product
Description
Supplier Links
Fixed Length Cable Seal - Cable Plus III -  - Mega Fortris Americas Inc.
Dayton, NJ, USA
Fixed Length Cable Seal - Cable Plus III
Fixed Length Cable Seal - Cable Plus III
The Cable Plus III seals are very user-friendly and highly tamper evident. This seal can be applied to secure various applications for a range of security requirements. The seals are secured as soon as the wire is clicked into place with the locking mechanism. Cable Plus III seals are widely used on trucks, tanker trucks, air cargo containers, shipping containers, rail cars, calibrators and valves. Be assured of better security with our innovative use of materials and industrial design. Cable Plus III - Features 1. Moulded with a high-impact ABS material with a galvanized steel wire rope. The high-resilient ABS material does not break easily but will clearly show evidence of tampering. 2. One end of the cable is permanently secured into the locking body. The other end is fastened with a click lock mechanism that provides fast and easy sealing. 3. The Cable Plus III is etched with permanent laser marking for name, logo, sequential numbers & barcode. Laser marking offers the highest level of security as it cannot be removed or replaced.

The Cable Plus III seals are very user-friendly and highly tamper evident. This seal can be applied to secure various applications for a range of security requirements.

The seals are secured as soon as the wire is clicked into place with the locking mechanism.

Cable Plus III seals are widely used on trucks, tanker trucks, air cargo containers, shipping containers, rail cars, calibrators and valves.

Be assured of better security with our innovative use of materials and industrial design.

Cable Plus III - Features

1. Moulded with a high-impact ABS material with a galvanized steel wire rope. The high-resilient ABS material does not break easily but will clearly show evidence of tampering.

2. One end of the cable is permanently secured into the locking body. The other end is fastened with a click lock mechanism that provides fast and easy sealing.

3. The Cable Plus III is etched with permanent laser marking for name, logo, sequential numbers & barcode. Laser marking offers the highest level of security as it cannot be removed or replaced.

Supplier's Site

Technical Specifications

  Mega Fortris Americas Inc.
Product Category Security Seals
Product Name Fixed Length Cable Seal - Cable Plus III
Sealing Devices Cable
Unlock Full Specs
to access all available technical data

Similar Products

1/8
American Casting & Manufacturing Corp.
Specs
Sealing Devices Cable
Applications Airplane; Cargo / Container; Drum / Barrel; RailCar; Truck; Utility Meter / Government
Features Disposable; Markable
View Details
High Security Cable Seal MCLZ-500 -  - Mega Fortris Americas Inc.
Mega Fortris Americas Inc.
Specs
Sealing Devices Cable
Features BarCode; Markable
Approvals US Customs Approved; ISO 17712
View Details
Semi-Finished Roll Stock - SID003 - Jordan Products Co.
Specs
Sealing Devices Adhesive Seals (Tape)
Applications Airplane; Cargo / Container; Chemical / Pharmaceutical; Medical / Hospital; Gaming & Voting Machines
View Details
Barrier Lock Seals -  - Oneseal
Specs
Sealing Devices Barrier Seal
Applications Cargo / Container (optional feature); Truck (optional feature)
Features BarCode
View Details