American Casting & Manufacturing Corp. Metal Strap Seal, Heavy Gauge FC4

Description
Model FC-4 Heavy Gauge metal truck and cargo seals are 3/8" X 8 1/2". Seals purchased online are printed "SEALED" and consecutively numbered. MODEL FC4 HEAVY GAUGE AC&M Flat Metal Car Seals are an industry standard for trucks and cargo containers. These all steel cargo seals are available in 4 different styles: FC1, FC2, FC3, and FC4. Each can be custom printed with your company name and consecutive numbering for maximum accountability. Manufactured in the USA. SEALING PROCEDURE Insert the metal strap fully until the locking tooth clicks into place. Record seal number and contents for later verification. CUSTOM PRINTING Can be custom printed up to 17 spaces and numbered consecutively up to 7 digits. COLORS The flat metal cargo seals supplied in plain metallic finish. TYPICAL USES Fits most cargo latches and is used extensively on railcars, truck doors, tanks, trailers and containers. Dimensions FC4: 8 1/2" x 3/8" Model # FC4-HEAVY GAUGE Material Tin Plated Steel Box Dimensions 17" x 15" x 12" / 12 lbs per thousand Packaging 100 seals per bundle, 1000 per carton 5,000 per case Dimensions 8 1/2" x 3/8" (21.6 cm x 9.5 mm)
Description
Model FC-4 Heavy Gauge metal truck and cargo seals are 3/8" X 8 1/2". Seals purchased online are printed "SEALED" and consecutively numbered. MODEL FC4 HEAVY GAUGE AC&M Flat Metal Car Seals are an industry standard for trucks and cargo containers. These all steel cargo seals are available in 4 different styles: FC1, FC2, FC3, and FC4. Each can be custom printed with your company name and consecutive numbering for maximum accountability. Manufactured in the USA. SEALING PROCEDURE Insert the metal strap fully until the locking tooth clicks into place. Record seal number and contents for later verification. CUSTOM PRINTING Can be custom printed up to 17 spaces and numbered consecutively up to 7 digits. COLORS The flat metal cargo seals supplied in plain metallic finish. TYPICAL USES Fits most cargo latches and is used extensively on railcars, truck doors, tanks, trailers and containers. Dimensions FC4: 8 1/2" x 3/8" Model # FC4-HEAVY GAUGE Material Tin Plated Steel Box Dimensions 17" x 15" x 12" / 12 lbs per thousand Packaging 100 seals per bundle, 1000 per carton 5,000 per case Dimensions 8 1/2" x 3/8" (21.6 cm x 9.5 mm)

Suppliers

Company
Product
Description
Supplier Links
Metal Strap Seal, Heavy Gauge - FC4 - American Casting & Manufacturing Corp.
Plainview, NY, USA
Metal Strap Seal, Heavy Gauge
FC4
Metal Strap Seal, Heavy Gauge FC4
Model FC-4 Heavy Gauge metal truck and cargo seals are 3/8" X 8 1/2". Seals purchased online are printed "SEALED" and consecutively numbered. MODEL FC4 HEAVY GAUGE AC&M Flat Metal Car Seals are an industry standard for trucks and cargo containers. These all steel cargo seals are available in 4 different styles: FC1, FC2, FC3, and FC4. Each can be custom printed with your company name and consecutive numbering for maximum accountability. Manufactured in the USA. SEALING PROCEDURE Insert the metal strap fully until the locking tooth clicks into place. Record seal number and contents for later verification. CUSTOM PRINTING Can be custom printed up to 17 spaces and numbered consecutively up to 7 digits. COLORS The flat metal cargo seals supplied in plain metallic finish. TYPICAL USES Fits most cargo latches and is used extensively on railcars, truck doors, tanks, trailers and containers. Dimensions FC4: 8 1/2" x 3/8" Model # FC4-HEAVY GAUGE Material Tin Plated Steel Box Dimensions 17" x 15" x 12" / 12 lbs per thousand Packaging 100 seals per bundle, 1000 per carton 5,000 per case Dimensions 8 1/2" x 3/8" (21.6 cm x 9.5 mm)

Model FC-4 Heavy Gauge metal truck and cargo seals are 3/8" X 8 1/2". Seals purchased online are printed "SEALED" and consecutively numbered.

MODEL FC4 HEAVY GAUGE

AC&M Flat Metal Car Seals are an industry standard for trucks and cargo containers. These all steel cargo seals are available in 4 different styles: FC1, FC2, FC3, and FC4. Each can be custom printed with your company name and consecutive numbering for maximum accountability. Manufactured in the USA.

SEALING PROCEDURE

Insert the metal strap fully until the locking tooth clicks into place. Record seal number and contents for later verification.

CUSTOM PRINTING

Can be custom printed up to 17 spaces and numbered consecutively up to 7 digits.

COLORS

The flat metal cargo seals supplied in plain metallic finish.

TYPICAL USES

Fits most cargo latches and is used extensively on railcars, truck doors, tanks, trailers and containers.

DimensionsFC4: 8 1/2" x 3/8"
Model #FC4-HEAVY GAUGE
MaterialTin Plated Steel
Box Dimensions17" x 15" x 12" / 12 lbs per thousand
Packaging100 seals per bundle, 1000 per carton
5,000 per case
Dimensions8 1/2" x 3/8" (21.6 cm x 9.5 mm)
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number FC4
Product Name Metal Strap Seal, Heavy Gauge
Sealing Devices Metal Seal
Unlock Full Specs
to access all available technical data

Similar Products

Security Label - TYPE Water Sensitive -  - Mega Fortris Americas Inc.
Specs
Sealing Devices Adhesive Seals (Tape)
Applications Airplane; Cargo / Container; Food Packaging; Doors, Cartridges, Containers
View Details
18
Specs
Sealing Devices Pull-Tight Seal
View Details
All Purpose Pull-Tight Seal - AP50 - American Casting & Manufacturing Corp.
American Casting & Manufacturing Corp.
Specs
Sealing Devices Plastic Loop (Pull Tight) Seal
Applications Airplane; Bags; Cargo / Container; Medical / Hospital; RailCar; Truck; Utility Meter / Government
Features BarCode; Disposable; Markable
View Details
Semi-Finished Roll Stock - SID001 - Jordan Products Co.
Specs
Sealing Devices Adhesive Seals (Tape)
Applications Airplane; Cargo / Container; Chemical / Pharmaceutical; Medical / Hospital; Gaming & Voting Machines
View Details