American Casting & Manufacturing Corp. All Purpose Pull-Tight Seal AP50

Description
The newly designed Model AP50 is an adjustable tamper evident security seal available with an 8" or 16" strap. The large printing tab displays easy to read text, barcodes, and numbers. Ideal for trailer doors, bulk tankers, railcars, tote boxes, and more. DESCRIPTION AC&M Model AP50 is a newly designed plastic pull tight seal. This tamper evident seal is available with an 8 inch or 16 inch adjustable strap and fits any closure larger than 4mm. The AP50 features a 1" x 2" printing area allowing for unsurpassed customization. Manufactured in the USA. SEALING PROCEDURE Insert strap into locking chamber and draw up tight. Record seal number and contents for later verification. CUSTOM PRINTING The large printing area allows for the ability to customize the AP50 with logos, custom text, custom numbering, and barcodes. COLORS Model AP50 standard colors are Red, Green, and Blue. Custom colors available upon request. TYPICAL USES Adjustable plastic seals are used to secure tote boxes, trailer doors, voting machines, and tank truck valves. Model # AP50 Material Polypropylene Available Lengths 8" Usable Length (11" Overall) 16" Usable Length (20" Overall) Breaking Strength 50 lbs (22.7 kg) Box Dimensions 8" Seal: 23" x 11" x 13" / 10 lbs per carton 16" Seal: 23" x 11" x 13" / 14 lbs per carton Packaging 10 per mat, 100 per bag, 1000 seals per carton Strength Category Indicative Barcoded Standard barcode type is Code 128. Custom Codes available (including Code 3 of 9) Optional Features Available with ColdGuard additive for use in extreme low temperature environments.
Description
The newly designed Model AP50 is an adjustable tamper evident security seal available with an 8" or 16" strap. The large printing tab displays easy to read text, barcodes, and numbers. Ideal for trailer doors, bulk tankers, railcars, tote boxes, and more. DESCRIPTION AC&M Model AP50 is a newly designed plastic pull tight seal. This tamper evident seal is available with an 8 inch or 16 inch adjustable strap and fits any closure larger than 4mm. The AP50 features a 1" x 2" printing area allowing for unsurpassed customization. Manufactured in the USA. SEALING PROCEDURE Insert strap into locking chamber and draw up tight. Record seal number and contents for later verification. CUSTOM PRINTING The large printing area allows for the ability to customize the AP50 with logos, custom text, custom numbering, and barcodes. COLORS Model AP50 standard colors are Red, Green, and Blue. Custom colors available upon request. TYPICAL USES Adjustable plastic seals are used to secure tote boxes, trailer doors, voting machines, and tank truck valves. Model # AP50 Material Polypropylene Available Lengths 8" Usable Length (11" Overall) 16" Usable Length (20" Overall) Breaking Strength 50 lbs (22.7 kg) Box Dimensions 8" Seal: 23" x 11" x 13" / 10 lbs per carton 16" Seal: 23" x 11" x 13" / 14 lbs per carton Packaging 10 per mat, 100 per bag, 1000 seals per carton Strength Category Indicative Barcoded Standard barcode type is Code 128. Custom Codes available (including Code 3 of 9) Optional Features Available with ColdGuard additive for use in extreme low temperature environments.

Suppliers

Company
Product
Description
Supplier Links
All Purpose Pull-Tight Seal - AP50 - American Casting & Manufacturing Corp.
Plainview, NY, USA
All Purpose Pull-Tight Seal
AP50
All Purpose Pull-Tight Seal AP50
The newly designed Model AP50 is an adjustable tamper evident security seal available with an 8" or 16" strap. The large printing tab displays easy to read text, barcodes, and numbers. Ideal for trailer doors, bulk tankers, railcars, tote boxes, and more. DESCRIPTION AC&M Model AP50 is a newly designed plastic pull tight seal. This tamper evident seal is available with an 8 inch or 16 inch adjustable strap and fits any closure larger than 4mm. The AP50 features a 1" x 2" printing area allowing for unsurpassed customization. Manufactured in the USA. SEALING PROCEDURE Insert strap into locking chamber and draw up tight. Record seal number and contents for later verification. CUSTOM PRINTING The large printing area allows for the ability to customize the AP50 with logos, custom text, custom numbering, and barcodes. COLORS Model AP50 standard colors are Red, Green, and Blue. Custom colors available upon request. TYPICAL USES Adjustable plastic seals are used to secure tote boxes, trailer doors, voting machines, and tank truck valves. Model # AP50 Material Polypropylene Available Lengths 8" Usable Length (11" Overall) 16" Usable Length (20" Overall) Breaking Strength 50 lbs (22.7 kg) Box Dimensions 8" Seal: 23" x 11" x 13" / 10 lbs per carton 16" Seal: 23" x 11" x 13" / 14 lbs per carton Packaging 10 per mat, 100 per bag, 1000 seals per carton Strength Category Indicative Barcoded Standard barcode type is Code 128. Custom Codes available (including Code 3 of 9) Optional Features Available with ColdGuard additive for use in extreme low temperature environments.

The newly designed Model AP50 is an adjustable tamper evident security seal available with an 8" or 16" strap. The large printing tab displays easy to read text, barcodes, and numbers. Ideal for trailer doors, bulk tankers, railcars, tote boxes, and more.

DESCRIPTION

AC&M Model AP50 is a newly designed plastic pull tight seal. This tamper evident seal is available with an 8 inch or 16 inch adjustable strap and fits any closure larger than 4mm. The AP50 features a 1" x 2" printing area allowing for unsurpassed customization. Manufactured in the USA.

SEALING PROCEDURE

Insert strap into locking chamber and draw up tight. Record seal number and contents for later verification.

CUSTOM PRINTING

The large printing area allows for the ability to customize the AP50 with logos, custom text, custom numbering, and barcodes.

COLORS

Model AP50 standard colors are Red, Green, and Blue. Custom colors available upon request.

TYPICAL USES

Adjustable plastic seals are used to secure tote boxes, trailer doors, voting machines, and tank truck valves.

Model #AP50
MaterialPolypropylene
Available Lengths8" Usable Length (11" Overall)
16" Usable Length (20" Overall)
Breaking Strength50 lbs (22.7 kg)
Box Dimensions8" Seal: 23" x 11" x 13" / 10 lbs per carton
16" Seal: 23" x 11" x 13" / 14 lbs per carton
Packaging10 per mat, 100 per bag, 1000 seals per carton
Strength CategoryIndicative
BarcodedStandard barcode type is Code 128. Custom Codes available (including Code 3 of 9)
Optional FeaturesAvailable with ColdGuard additive for use in extreme low temperature environments.
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number AP50
Product Name All Purpose Pull-Tight Seal
Sealing Devices Plastic Loop (Pull Tight) Seal
Unlock Full Specs
to access all available technical data

Similar Products

Steel Globe Seals - G1 - American Casting & Manufacturing Corp.
American Casting & Manufacturing Corp.
Specs
Sealing Devices Metal Seal
Applications Cargo / Container; Drum / Barrel; Food Packaging; RailCar; Truck
View Details
Secure Flex - SF-DL01 - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Sealing Devices Breakable Conductor
Applications Banking / Currency Bags; Point of Sale
View Details
Security and Brand Protection Labels -  - Advanced Barcode & Label Technologies, Inc.
Advanced Barcode & Label Technologies, Inc.
View Details
Barrier Lock Seals -  - Oneseal
Specs
Sealing Devices Barrier Seal
Applications Cargo / Container (optional feature); Truck (optional feature)
Features BarCode
View Details