American Casting & Manufacturing Corp. Metal Strap Seal FC1-XW

Description
Model FC-1 XW metal truck and cargo seals are 3/8" X 8 1/2". Seals purchased online are printed "SEALED" and consecutively numbered. MODEL FC1 – XW CAR SEAL AC&M Flat Metal Car Seals are an industry standard for trucks and cargo containers. These all steel cargo seals are available in 4 different styles: FC1, FC2, FC3, and FC4. Each can be custom printed with your company name and consecutive numbering for maximum accountability. Manufactured in the USA. SEALING PROCEDURE Insert the metal strap fully until the locking tooth clicks into place. Record seal number and contents for later verification. CUSTOM PRINTING Can be custom printed up to 17 spaces and numbered consecutively up to 7 digits. COLORS The flat metal cargo seals supplied in plain metallic finish. TYPICAL USES Fits most cargo latches and is used extensively on railcars, truck doors, tanks, trailers and containers. Dimensions FC1: 8 1/2" x 3/8" Model # FC1-XW Material Tin Plated Steel Box Dimensions 17" x 15" x 12" / 12 lbs per thousand Packaging 100 seals per bundle, 1000 per carton 5,000 per case Dimensions 8 1/2" x 3/8" (21.6 cm x 9.5 mm)
Description
Model FC-1 XW metal truck and cargo seals are 3/8" X 8 1/2". Seals purchased online are printed "SEALED" and consecutively numbered. MODEL FC1 – XW CAR SEAL AC&M Flat Metal Car Seals are an industry standard for trucks and cargo containers. These all steel cargo seals are available in 4 different styles: FC1, FC2, FC3, and FC4. Each can be custom printed with your company name and consecutive numbering for maximum accountability. Manufactured in the USA. SEALING PROCEDURE Insert the metal strap fully until the locking tooth clicks into place. Record seal number and contents for later verification. CUSTOM PRINTING Can be custom printed up to 17 spaces and numbered consecutively up to 7 digits. COLORS The flat metal cargo seals supplied in plain metallic finish. TYPICAL USES Fits most cargo latches and is used extensively on railcars, truck doors, tanks, trailers and containers. Dimensions FC1: 8 1/2" x 3/8" Model # FC1-XW Material Tin Plated Steel Box Dimensions 17" x 15" x 12" / 12 lbs per thousand Packaging 100 seals per bundle, 1000 per carton 5,000 per case Dimensions 8 1/2" x 3/8" (21.6 cm x 9.5 mm)

Suppliers

Company
Product
Description
Supplier Links
Metal Strap Seal - FC1-XW - American Casting & Manufacturing Corp.
Plainview, NY, USA
Metal Strap Seal
FC1-XW
Metal Strap Seal FC1-XW
Model FC-1 XW metal truck and cargo seals are 3/8" X 8 1/2". Seals purchased online are printed "SEALED" and consecutively numbered. MODEL FC1 – XW CAR SEAL AC&M Flat Metal Car Seals are an industry standard for trucks and cargo containers. These all steel cargo seals are available in 4 different styles: FC1, FC2, FC3, and FC4. Each can be custom printed with your company name and consecutive numbering for maximum accountability. Manufactured in the USA. SEALING PROCEDURE Insert the metal strap fully until the locking tooth clicks into place. Record seal number and contents for later verification. CUSTOM PRINTING Can be custom printed up to 17 spaces and numbered consecutively up to 7 digits. COLORS The flat metal cargo seals supplied in plain metallic finish. TYPICAL USES Fits most cargo latches and is used extensively on railcars, truck doors, tanks, trailers and containers. Dimensions FC1: 8 1/2" x 3/8" Model # FC1-XW Material Tin Plated Steel Box Dimensions 17" x 15" x 12" / 12 lbs per thousand Packaging 100 seals per bundle, 1000 per carton 5,000 per case Dimensions 8 1/2" x 3/8" (21.6 cm x 9.5 mm)

Model FC-1 XW metal truck and cargo seals are 3/8" X 8 1/2". Seals purchased online are printed "SEALED" and consecutively numbered.

MODEL FC1 – XW CAR SEAL

AC&M Flat Metal Car Seals are an industry standard for trucks and cargo containers. These all steel cargo seals are available in 4 different styles: FC1, FC2, FC3, and FC4. Each can be custom printed with your company name and consecutive numbering for maximum accountability. Manufactured in the USA.

SEALING PROCEDURE

Insert the metal strap fully until the locking tooth clicks into place. Record seal number and contents for later verification.

CUSTOM PRINTING

Can be custom printed up to 17 spaces and numbered consecutively up to 7 digits.

COLORS

The flat metal cargo seals supplied in plain metallic finish.

TYPICAL USES

Fits most cargo latches and is used extensively on railcars, truck doors, tanks, trailers and containers.

DimensionsFC1: 8 1/2" x 3/8"
Model #FC1-XW
MaterialTin Plated Steel
Box Dimensions17" x 15" x 12" / 12 lbs per thousand
Packaging100 seals per bundle, 1000 per carton
5,000 per case
Dimensions8 1/2" x 3/8" (21.6 cm x 9.5 mm)
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number FC1-XW
Product Name Metal Strap Seal
Sealing Devices Metal Seal
Unlock Full Specs
to access all available technical data

Similar Products

Numbered Lead Seals - SW1000 - American Casting & Manufacturing Corp.
American Casting & Manufacturing Corp.
Specs
Sealing Devices Wire Seals
Applications Airplane; Cargo / Container; RailCar; Truck; Utility Meter / Government
Features Disposable; Markable; Reusable
View Details
Security and Brand Protection Labels -  - Advanced Barcode & Label Technologies, Inc.
Advanced Barcode & Label Technologies, Inc.
View Details
Secure Flex - SF-DL01 - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Sealing Devices Breakable Conductor
Applications Banking / Currency Bags; Point of Sale
View Details