American Casting & Manufacturing Corp. 16" Strap Seal with Metal Locking Insert DTZIP-NT

Description
DTZIP is a heavy duty all-purpose plastic strap seal. This tamper evident seal features a stainless steel locking insert and 16” adjustable strap. The DTZIP is available with or without bag-gripping teeth. DESCRIPTION AC&M Model DTZIP is a heavy duty all-purpose plastic strap seal. This tamper evident seal features a stainless steel locking insert and 16” adjustable strap. The DTZIP is available with or without bag-gripping teeth. SEALING PROCEDURE Insert strap into locking chamber and draw up tight. Record seal number and contents for later verification. CUSTOM PROCEDURE The large 1”x 2” printing area allows for the ability to personalize with logos, custom text, custom numbering, and barcodes. COLORS Standard Colors are Red, Blue, Green, Black, Gray, White and Yellow. Custom colors available upon request. TYPICAL USES Applications for the Model DTZIP and Model DTZIP-NT (no teeth) include bank bags, courier bags, super sacks, waste bags, bulk tank cars, rail cars, tote boxes and trailer doors. Model # DTZIP-NT Material Polypropylene Breaking Strength 100 lbs (45.4 kg) Box Dimensions 22" x 20" x 13" / 24 lbs per carton Packaging 10 per mat, 100 per bag, 1000 seals per carton Strength Category Indicative Application Barcoded Standard barcode type is Code 128. Custom Codes available (including Code 3 of 9). Dimensions Overall Length: 19" (48.3 cm) Length of Strap: 16" (40.6 cm) Diameter of Strap: 5/16" (6 mm)
Description
DTZIP is a heavy duty all-purpose plastic strap seal. This tamper evident seal features a stainless steel locking insert and 16” adjustable strap. The DTZIP is available with or without bag-gripping teeth. DESCRIPTION AC&M Model DTZIP is a heavy duty all-purpose plastic strap seal. This tamper evident seal features a stainless steel locking insert and 16” adjustable strap. The DTZIP is available with or without bag-gripping teeth. SEALING PROCEDURE Insert strap into locking chamber and draw up tight. Record seal number and contents for later verification. CUSTOM PROCEDURE The large 1”x 2” printing area allows for the ability to personalize with logos, custom text, custom numbering, and barcodes. COLORS Standard Colors are Red, Blue, Green, Black, Gray, White and Yellow. Custom colors available upon request. TYPICAL USES Applications for the Model DTZIP and Model DTZIP-NT (no teeth) include bank bags, courier bags, super sacks, waste bags, bulk tank cars, rail cars, tote boxes and trailer doors. Model # DTZIP-NT Material Polypropylene Breaking Strength 100 lbs (45.4 kg) Box Dimensions 22" x 20" x 13" / 24 lbs per carton Packaging 10 per mat, 100 per bag, 1000 seals per carton Strength Category Indicative Application Barcoded Standard barcode type is Code 128. Custom Codes available (including Code 3 of 9). Dimensions Overall Length: 19" (48.3 cm) Length of Strap: 16" (40.6 cm) Diameter of Strap: 5/16" (6 mm)

Suppliers

Company
Product
Description
Supplier Links
16
Plainview, NY, USA
16" Strap Seal with Metal Locking Insert
DTZIP-NT
16" Strap Seal with Metal Locking Insert DTZIP-NT
DTZIP is a heavy duty all-purpose plastic strap seal. This tamper evident seal features a stainless steel locking insert and 16” adjustable strap. The DTZIP is available with or without bag-gripping teeth. DESCRIPTION AC&M Model DTZIP is a heavy duty all-purpose plastic strap seal. This tamper evident seal features a stainless steel locking insert and 16” adjustable strap. The DTZIP is available with or without bag-gripping teeth. SEALING PROCEDURE Insert strap into locking chamber and draw up tight. Record seal number and contents for later verification. CUSTOM PROCEDURE The large 1”x 2” printing area allows for the ability to personalize with logos, custom text, custom numbering, and barcodes. COLORS Standard Colors are Red, Blue, Green, Black, Gray, White and Yellow. Custom colors available upon request. TYPICAL USES Applications for the Model DTZIP and Model DTZIP-NT (no teeth) include bank bags, courier bags, super sacks, waste bags, bulk tank cars, rail cars, tote boxes and trailer doors. Model # DTZIP-NT Material Polypropylene Breaking Strength 100 lbs (45.4 kg) Box Dimensions 22" x 20" x 13" / 24 lbs per carton Packaging 10 per mat, 100 per bag, 1000 seals per carton Strength Category Indicative Application Barcoded Standard barcode type is Code 128. Custom Codes available (including Code 3 of 9). Dimensions Overall Length: 19" (48.3 cm) Length of Strap: 16" (40.6 cm) Diameter of Strap: 5/16" (6 mm)

DTZIP is a heavy duty all-purpose plastic strap seal. This tamper evident seal features a stainless steel locking insert and 16” adjustable strap. The DTZIP is available with or without bag-gripping teeth.

DESCRIPTION

AC&M Model DTZIP is a heavy duty all-purpose plastic strap seal. This tamper evident seal features a stainless steel locking insert and 16” adjustable strap. The DTZIP is available with or without bag-gripping teeth.

SEALING PROCEDURE

Insert strap into locking chamber and draw up tight. Record seal number and contents for later verification.

CUSTOM PROCEDURE

The large 1”x 2” printing area allows for the ability to personalize with logos, custom text, custom numbering, and barcodes.

COLORS

Standard Colors are Red, Blue, Green, Black, Gray, White and Yellow. Custom colors available upon request.

TYPICAL USES

Applications for the Model DTZIP and Model DTZIP-NT (no teeth) include bank bags, courier bags, super sacks, waste bags, bulk tank cars, rail cars, tote boxes and trailer doors.

Model #DTZIP-NT
MaterialPolypropylene
Breaking Strength100 lbs (45.4 kg)
Box Dimensions22" x 20" x 13" / 24 lbs per carton
Packaging10 per mat, 100 per bag, 1000 seals per carton
Strength CategoryIndicative
Application
BarcodedStandard barcode type is Code 128. Custom Codes available (including Code 3 of 9).
DimensionsOverall Length: 19" (48.3 cm)
Length of Strap: 16" (40.6 cm)
Diameter of Strap: 5/16" (6 mm)
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number DTZIP-NT
Product Name 16" Strap Seal with Metal Locking Insert
Sealing Devices Plastic Loop (Pull Tight) Seal
Unlock Full Specs
to access all available technical data

Similar Products

High Security Dual Color Bolt Seal - Klicker 2K -  - Mega Fortris Americas Inc.
Specs
Sealing Devices Bolt Seal
Applications Shipping, Intermodal Containers, Ground Transportation
Features BarCode
View Details
Barrier Lock Seals -  - Oneseal
Specs
Sealing Devices Barrier Seal
Applications Cargo / Container (optional feature); Truck (optional feature)
Features BarCode
View Details
Secure Flex - SF-DL01 - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Sealing Devices Breakable Conductor
Applications Banking / Currency Bags; Point of Sale
View Details
12
Specs
Sealing Devices Pull-Tight Seal
View Details