TAPEZON is a tamper evident packaging tape which can be applied onto cartons, boxes and shrink wrap films. If tape has been lifted or removed, a clearly visible "OPENED" message appears on the packaging. Rolls are 180 feet long and available in 2" or 3" width
TAPEZON is a tamper evident packaging tape which can be applied onto cartons, boxes and shrink wrap films. If tape has been lifted or removed, a clearly visible "OPENED" message appears on the packaging. For added traceability and security, the tape is sequentially numbered every 9". Rolls are available in 2" x 180' or 3" x 180. Fits standard tape dispensers.
Apply the tape to the box or crates using pressure (via hand tape dispenser) or by rubbing your hand over the tape. Recommended application temperature +15ºC to 25ºC
Available with custom logos, text, and numbering. Minimum order for custom printing is 72 rolls.
Standard color is Red. Contact us for custom colors.
This tape adheres to most surfaces, including plastics, cardboard, shrink wrap, wood, envelopes, and metal.
| Size | 2 inch x 180 feet |
|---|---|
| Model # | TAPEZON |
| Material | Biaxially Oriented Polypropylene (BOPP)Adhesive: Hot Melt |
| Packaging | 2" Width: 36 rolls per case 3" Width: 24 rolls per case |
| Dimensions | Available in: 2" x 180 ft 3" x 180 ft |
| American Casting & Manufacturing Corp. | |
|---|---|
| Product Category | Security Seals |
| Product Number | Tapezon-2x180 |
| Product Name | Tamper Evident Tape |
| Sealing Devices | Adhesive Seals (Tape); Frangible |