American Casting & Manufacturing Corp. 3.5 mm High Security Cable Seal CL-99-35SD

Description
The Model CL99-35SD is an industrial strength cable seal that is C-TPAT compliant and meets the ISO 17712 standard for High Security. Available in 14", 24", and 72" lengths. DESCRIPTION AC&M Model CL99-335 is C-TPAT Compliant and ISO 17712 certified for High Security. The 3.5mm diameter cable is available in 14", 24", and 72" lengths. Custom print available on orders of 100 or more. SEALING PROCEDURE No tools necessary, simply insert loose end of cable through locking body and pull up tight. For added security, cut off excess cable. Record seal number and contents. Use a cable cutter to remove. CUSTOM PRINTING Available with 1 line of text, plus a line of 7 digit consecutive numbers. TYPICAL USES Applications include trucks, railcars, drums, trailers, valves and bulk tankers. Model # CL99-35 Material Body: Zinc Cable: Galvanized Aircraft Cable Available Lengths 14", 24", 72" Box Dimensions CL99-35-14: 16" x 10" x 7" / 38 lbs per carton CL99-35-24: 16" x 10" x 7" / 46 lbs per carton CL99-35-72: 18" x 12" x 8" / 35 lbs per carton Packaging CL99-35-14: 25 per bag, 200 per carton CL99-35-24: 25 per bag, 200 per carton CL99-35-72: 25 per bag, 100 per carton Strength Category High Security Seal ISO 17712:2013 "H" Rated C-TPAT Compliant
Description
The Model CL99-35SD is an industrial strength cable seal that is C-TPAT compliant and meets the ISO 17712 standard for High Security. Available in 14", 24", and 72" lengths. DESCRIPTION AC&M Model CL99-335 is C-TPAT Compliant and ISO 17712 certified for High Security. The 3.5mm diameter cable is available in 14", 24", and 72" lengths. Custom print available on orders of 100 or more. SEALING PROCEDURE No tools necessary, simply insert loose end of cable through locking body and pull up tight. For added security, cut off excess cable. Record seal number and contents. Use a cable cutter to remove. CUSTOM PRINTING Available with 1 line of text, plus a line of 7 digit consecutive numbers. TYPICAL USES Applications include trucks, railcars, drums, trailers, valves and bulk tankers. Model # CL99-35 Material Body: Zinc Cable: Galvanized Aircraft Cable Available Lengths 14", 24", 72" Box Dimensions CL99-35-14: 16" x 10" x 7" / 38 lbs per carton CL99-35-24: 16" x 10" x 7" / 46 lbs per carton CL99-35-72: 18" x 12" x 8" / 35 lbs per carton Packaging CL99-35-14: 25 per bag, 200 per carton CL99-35-24: 25 per bag, 200 per carton CL99-35-72: 25 per bag, 100 per carton Strength Category High Security Seal ISO 17712:2013 "H" Rated C-TPAT Compliant

Suppliers

Company
Product
Description
Supplier Links
3.5 mm High Security Cable Seal - CL-99-35SD - American Casting & Manufacturing Corp.
Plainview, NY, USA
3.5 mm High Security Cable Seal
CL-99-35SD
3.5 mm High Security Cable Seal CL-99-35SD
The Model CL99-35SD is an industrial strength cable seal that is C-TPAT compliant and meets the ISO 17712 standard for High Security. Available in 14", 24", and 72" lengths. DESCRIPTION AC&M Model CL99-335 is C-TPAT Compliant and ISO 17712 certified for High Security. The 3.5mm diameter cable is available in 14", 24", and 72" lengths. Custom print available on orders of 100 or more. SEALING PROCEDURE No tools necessary, simply insert loose end of cable through locking body and pull up tight. For added security, cut off excess cable. Record seal number and contents. Use a cable cutter to remove. CUSTOM PRINTING Available with 1 line of text, plus a line of 7 digit consecutive numbers. TYPICAL USES Applications include trucks, railcars, drums, trailers, valves and bulk tankers. Model # CL99-35 Material Body: Zinc Cable: Galvanized Aircraft Cable Available Lengths 14", 24", 72" Box Dimensions CL99-35-14: 16" x 10" x 7" / 38 lbs per carton CL99-35-24: 16" x 10" x 7" / 46 lbs per carton CL99-35-72: 18" x 12" x 8" / 35 lbs per carton Packaging CL99-35-14: 25 per bag, 200 per carton CL99-35-24: 25 per bag, 200 per carton CL99-35-72: 25 per bag, 100 per carton Strength Category High Security Seal ISO 17712:2013 "H" Rated C-TPAT Compliant

The Model CL99-35SD is an industrial strength cable seal that is C-TPAT compliant and meets the ISO 17712 standard for High Security. Available in 14", 24", and 72" lengths.

DESCRIPTION

AC&M Model CL99-335 is C-TPAT Compliant and ISO 17712 certified for High Security. The 3.5mm diameter cable is available in 14", 24", and 72" lengths. Custom print available on orders of 100 or more.

SEALING PROCEDURE

No tools necessary, simply insert loose end of cable through locking body and pull up tight. For added security, cut off excess cable. Record seal number and contents. Use a cable cutter to remove.

CUSTOM PRINTING

Available with 1 line of text, plus a line of 7 digit consecutive numbers.

TYPICAL USES

Applications include trucks, railcars, drums, trailers, valves and bulk tankers.

Model #CL99-35
MaterialBody: Zinc
Cable: Galvanized Aircraft Cable
Available Lengths14", 24", 72"
Box DimensionsCL99-35-14: 16" x 10" x 7" / 38 lbs per carton
CL99-35-24: 16" x 10" x 7" / 46 lbs per carton
CL99-35-72: 18" x 12" x 8" / 35 lbs per carton
PackagingCL99-35-14: 25 per bag, 200 per carton
CL99-35-24: 25 per bag, 200 per carton
CL99-35-72: 25 per bag, 100 per carton
Strength CategoryHigh Security Seal
ISO 17712:2013 "H" Rated
C-TPAT Compliant
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number CL-99-35SD
Product Name 3.5 mm High Security Cable Seal
Sealing Devices Cable
Unlock Full Specs
to access all available technical data

Similar Products

Security and Brand Protection Labels -  - Advanced Barcode & Label Technologies, Inc.
Advanced Barcode & Label Technologies, Inc.
View Details
Holographic Tamper Evident Label with Circle Destruct -  - ZBA, Inc.
Specs
Sealing Devices Adhesive Seals (Tape)
Features Disposable; Markable
View Details
Semi-Finished Roll Stock - SID001 - Jordan Products Co.
Specs
Sealing Devices Adhesive Seals (Tape)
Applications Airplane; Cargo / Container; Chemical / Pharmaceutical; Medical / Hospital; Gaming & Voting Machines
View Details
Metal Strap Seal, Economy - FC2 - American Casting & Manufacturing Corp.
American Casting & Manufacturing Corp.
Specs
Sealing Devices Metal Seal
Applications Airplane; Cargo / Container; RailCar; Truck; Utility Meter / Government
Features Disposable; Markable
View Details