American Casting & Manufacturing Corp. 3/32" Adjustable Cable Seal CL-99-332

Description
The Model CL99-332 is a metal bodied easy to lock cable seal. The 3/32" cable is made out of stainless steel and is available for purchase in 14" or 24" lengths. DESCRIPTION AC&M Model CL99-332 is a zinc bodied adjustable cable seal . The CL99-332 features a 2.4mm (3/32 inch) diameter cable, available in a variety of lengths. Cable is stainless steel. Custom print available on orders of 100 or more. SEALING PROCEDURE No tools necessary, simply insert loose end of cable through locking body and pull up tight. For added security cutoff excess cable. Record seal number and contents. Use a cable cutter to remove. CUSTOM PRINTING Available with 2 lines of 10 characters per line, plus a line of 6 digit consecutive numbers. COLORS Standard colors are Silver (no finish), Red, Blue, and Green. TYPICAL USES Applications include trucks, railcars, drums, trailers, valves and bulk tankers. Model # CL99-332 Material Body: Zinc Cable: Stainless Steel Cable Available Lengths 14", 24" Box Dimensions 18" x 12" x 8" / 34 lbs per carton Packaging 100 seals per bag, 200 per carton
Description
The Model CL99-332 is a metal bodied easy to lock cable seal. The 3/32" cable is made out of stainless steel and is available for purchase in 14" or 24" lengths. DESCRIPTION AC&M Model CL99-332 is a zinc bodied adjustable cable seal . The CL99-332 features a 2.4mm (3/32 inch) diameter cable, available in a variety of lengths. Cable is stainless steel. Custom print available on orders of 100 or more. SEALING PROCEDURE No tools necessary, simply insert loose end of cable through locking body and pull up tight. For added security cutoff excess cable. Record seal number and contents. Use a cable cutter to remove. CUSTOM PRINTING Available with 2 lines of 10 characters per line, plus a line of 6 digit consecutive numbers. COLORS Standard colors are Silver (no finish), Red, Blue, and Green. TYPICAL USES Applications include trucks, railcars, drums, trailers, valves and bulk tankers. Model # CL99-332 Material Body: Zinc Cable: Stainless Steel Cable Available Lengths 14", 24" Box Dimensions 18" x 12" x 8" / 34 lbs per carton Packaging 100 seals per bag, 200 per carton

Suppliers

Company
Product
Description
Supplier Links
3/32
Plainview, NY, USA
3/32" Adjustable Cable Seal
CL-99-332
3/32" Adjustable Cable Seal CL-99-332
The Model CL99-332 is a metal bodied easy to lock cable seal. The 3/32" cable is made out of stainless steel and is available for purchase in 14" or 24" lengths. DESCRIPTION AC&M Model CL99-332 is a zinc bodied adjustable cable seal . The CL99-332 features a 2.4mm (3/32 inch) diameter cable, available in a variety of lengths. Cable is stainless steel. Custom print available on orders of 100 or more. SEALING PROCEDURE No tools necessary, simply insert loose end of cable through locking body and pull up tight. For added security cutoff excess cable. Record seal number and contents. Use a cable cutter to remove. CUSTOM PRINTING Available with 2 lines of 10 characters per line, plus a line of 6 digit consecutive numbers. COLORS Standard colors are Silver (no finish), Red, Blue, and Green. TYPICAL USES Applications include trucks, railcars, drums, trailers, valves and bulk tankers. Model # CL99-332 Material Body: Zinc Cable: Stainless Steel Cable Available Lengths 14", 24" Box Dimensions 18" x 12" x 8" / 34 lbs per carton Packaging 100 seals per bag, 200 per carton

The Model CL99-332 is a metal bodied easy to lock cable seal. The 3/32" cable is made out of stainless steel and is available for purchase in 14" or 24" lengths.

DESCRIPTION

AC&M Model CL99-332 is a zinc bodied adjustable cable seal . The CL99-332 features a 2.4mm (3/32 inch) diameter cable, available in a variety of lengths. Cable is stainless steel. Custom print available on orders of 100 or more.

SEALING PROCEDURE

No tools necessary, simply insert loose end of cable through locking body and pull up tight. For added security cutoff excess cable. Record seal number and contents. Use a cable cutter to remove.

CUSTOM PRINTING

Available with 2 lines of 10 characters per line, plus a line of 6 digit consecutive numbers.

COLORS

Standard colors are Silver (no finish), Red, Blue, and Green.

TYPICAL USES

Applications include trucks, railcars, drums, trailers, valves and bulk tankers.

Model #CL99-332
MaterialBody: Zinc
Cable: Stainless Steel Cable
Available Lengths14", 24"
Box Dimensions18" x 12" x 8" / 34 lbs per carton
Packaging100 seals per bag, 200 per carton
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number CL-99-332
Product Name 3/32" Adjustable Cable Seal
Sealing Devices Cable
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pull Through Seal - Fast Seal 3.5 -  - Mega Fortris Americas Inc.
Specs
Sealing Devices Plastic Loop (Pull Tight) Seal
Applications Airplane; Bags; Chemical / Pharmaceutical; Food Packaging; High Value, Rough Handling
Features BarCode
View Details
12
Specs
Sealing Devices Pull-Tight Seal
View Details
High Residue Tamper Evident Labels - 2
American Casting & Manufacturing Corp.
Specs
Sealing Devices Adhesive Seals (Tape); Frangible
Applications Airplane; Cargo / Container
Features BarCode; Disposable; Markable
View Details
Semi-Finished Roll Stock - SID002 - Jordan Products Co.
Specs
Sealing Devices Adhesive Seals (Tape)
Applications Airplane; Cargo / Container; Chemical / Pharmaceutical; Medical / Hospital; Gaming & Voting Machines
View Details