American Casting & Manufacturing Corp. 4 mm Barcoded Cable Seal Cablelock 4

Description
The Cablelock-4 cable seal is an aluminum bodied cable seal which meets the ISO 17712 standard for High Security. The 4 mm cable is 10" in length. Seals purchased online are laser printed "SEALED", barcoded and consecutively numbered. DESCRIPTION AC&M Model Cablelock-4 is C-TPAT Compliant and ISO 17712 certified for High Security. The Cablelock-4 features a 10" long, 4mm diameter cable that frays when cut. Custom print available on orders of 1000 or more. SEALING PROCEDURE No tools necessary, simply insert loose end of cable through locking body and pull up tight. Record seal number and contents. Use a cable cutter to remove. CUSTOM PRINTING Stock seals are printed "SEALED" and consecutively numbered with a barcode. Custom printing, logos, numbers, and barcodes are available on orders of 1,000 or more. COLORS Standard colors are Red, Blue, and Green. Contact us for custom colors. TYPICAL USES Applications include trucks, railcars, drums, trailers, valves and bulk tankers. Model # CABLELOCK-4 Material Main Body: Anodized Aluminum Internal Locking Mechanism: Zinc Alloy Cable: Non-preformed galvanized cable. Frays when cut. Box Dimensions 16" x 12" 7" / 44 lbs per carton Packaging 10 per bundle, 50 per bag, 500 per carton Strength Category High Security Seal ISO 17712:2013 "H" Rated C-TPAT Compliant Barcoded Standard barcode type is Code 128. Custom Codes available (including Code 3 of 9). Dimensions Cable Length: 10" (25.4 cm) Cable Diameter: .157" (4.0 mm)
Description
The Cablelock-4 cable seal is an aluminum bodied cable seal which meets the ISO 17712 standard for High Security. The 4 mm cable is 10" in length. Seals purchased online are laser printed "SEALED", barcoded and consecutively numbered. DESCRIPTION AC&M Model Cablelock-4 is C-TPAT Compliant and ISO 17712 certified for High Security. The Cablelock-4 features a 10" long, 4mm diameter cable that frays when cut. Custom print available on orders of 1000 or more. SEALING PROCEDURE No tools necessary, simply insert loose end of cable through locking body and pull up tight. Record seal number and contents. Use a cable cutter to remove. CUSTOM PRINTING Stock seals are printed "SEALED" and consecutively numbered with a barcode. Custom printing, logos, numbers, and barcodes are available on orders of 1,000 or more. COLORS Standard colors are Red, Blue, and Green. Contact us for custom colors. TYPICAL USES Applications include trucks, railcars, drums, trailers, valves and bulk tankers. Model # CABLELOCK-4 Material Main Body: Anodized Aluminum Internal Locking Mechanism: Zinc Alloy Cable: Non-preformed galvanized cable. Frays when cut. Box Dimensions 16" x 12" 7" / 44 lbs per carton Packaging 10 per bundle, 50 per bag, 500 per carton Strength Category High Security Seal ISO 17712:2013 "H" Rated C-TPAT Compliant Barcoded Standard barcode type is Code 128. Custom Codes available (including Code 3 of 9). Dimensions Cable Length: 10" (25.4 cm) Cable Diameter: .157" (4.0 mm)

Suppliers

Company
Product
Description
Supplier Links
4 mm Barcoded Cable Seal - Cablelock 4 - American Casting & Manufacturing Corp.
Plainview, NY, USA
4 mm Barcoded Cable Seal
Cablelock 4
4 mm Barcoded Cable Seal Cablelock 4
The Cablelock-4 cable seal is an aluminum bodied cable seal which meets the ISO 17712 standard for High Security. The 4 mm cable is 10" in length. Seals purchased online are laser printed "SEALED", barcoded and consecutively numbered. DESCRIPTION AC&M Model Cablelock-4 is C-TPAT Compliant and ISO 17712 certified for High Security. The Cablelock-4 features a 10" long, 4mm diameter cable that frays when cut. Custom print available on orders of 1000 or more. SEALING PROCEDURE No tools necessary, simply insert loose end of cable through locking body and pull up tight. Record seal number and contents. Use a cable cutter to remove. CUSTOM PRINTING Stock seals are printed "SEALED" and consecutively numbered with a barcode. Custom printing, logos, numbers, and barcodes are available on orders of 1,000 or more. COLORS Standard colors are Red, Blue, and Green. Contact us for custom colors. TYPICAL USES Applications include trucks, railcars, drums, trailers, valves and bulk tankers. Model # CABLELOCK-4 Material Main Body: Anodized Aluminum Internal Locking Mechanism: Zinc Alloy Cable: Non-preformed galvanized cable. Frays when cut. Box Dimensions 16" x 12" 7" / 44 lbs per carton Packaging 10 per bundle, 50 per bag, 500 per carton Strength Category High Security Seal ISO 17712:2013 "H" Rated C-TPAT Compliant Barcoded Standard barcode type is Code 128. Custom Codes available (including Code 3 of 9). Dimensions Cable Length: 10" (25.4 cm) Cable Diameter: .157" (4.0 mm)

The Cablelock-4 cable seal is an aluminum bodied cable seal which meets the ISO 17712 standard for High Security. The 4 mm cable is 10" in length. Seals purchased online are laser printed "SEALED", barcoded and consecutively numbered.

DESCRIPTION

AC&M Model Cablelock-4 is C-TPAT Compliant and ISO 17712 certified for High Security. The Cablelock-4 features a 10" long, 4mm diameter cable that frays when cut. Custom print available on orders of 1000 or more.

SEALING PROCEDURE

No tools necessary, simply insert loose end of cable through locking body and pull up tight. Record seal number and contents. Use a cable cutter to remove.

CUSTOM PRINTING

Stock seals are printed "SEALED" and consecutively numbered with a barcode. Custom printing, logos, numbers, and barcodes are available on orders of 1,000 or more.

COLORS

Standard colors are Red, Blue, and Green. Contact us for custom colors.

TYPICAL USES

Applications include trucks, railcars, drums, trailers, valves and bulk tankers.

Model #CABLELOCK-4
MaterialMain Body: Anodized Aluminum
Internal Locking Mechanism: Zinc Alloy
Cable: Non-preformed galvanized cable. Frays when cut.
Box Dimensions16" x 12" 7" / 44 lbs per carton
Packaging10 per bundle, 50 per bag, 500 per carton
Strength CategoryHigh Security Seal
ISO 17712:2013 "H" Rated
C-TPAT Compliant
BarcodedStandard barcode type is Code 128. Custom Codes available (including Code 3 of 9).
DimensionsCable Length: 10" (25.4 cm)
Cable Diameter: .157" (4.0 mm)
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number Cablelock 4
Product Name 4 mm Barcoded Cable Seal
Sealing Devices Adhesive Seals (Tape)
Unlock Full Specs
to access all available technical data

Similar Products

Holographic Tamper Evident Label with Circle Destruct -  - ZBA, Inc.
Specs
Sealing Devices Adhesive Seals (Tape)
Features Disposable; Markable
View Details
Security and Brand Protection Labels -  - Advanced Barcode & Label Technologies, Inc.
Advanced Barcode & Label Technologies, Inc.
View Details
Semi-Finished Roll Stock - SID001 - Jordan Products Co.
Specs
Sealing Devices Adhesive Seals (Tape)
Applications Airplane; Cargo / Container; Chemical / Pharmaceutical; Medical / Hospital; Gaming & Voting Machines
View Details
Plastic Security Wire Seal - PSW97 - American Casting & Manufacturing Corp.
American Casting & Manufacturing Corp.
Specs
Sealing Devices Wire Seals
Applications Airplane; Cargo / Container; Chemical / Pharmaceutical; RailCar; Truck; Utility Meter / Government
Features Disposable; Markable; Reusable
View Details