American Casting & Manufacturing Corp. Steel Ball Seal B1

Description
Model B1 metal cargo seal is ideal for railcars, truck doors, and containers. Seals purchased online are printed SEALED and consecutively numbered. MODEL B1 - BALL SEAL AC&M Model B1 Ball Seal is an industry standard for trucks and cargo containers with two spring locks for greater security. This all steel cargo seal measures 8 ½” x 3/8” and can be custom printed with your company name and consecutive numbering for maximum accountability. SEALING PROCEDURE To apply, insert the metal strap fully until the locking tooth clicks into place. Record seal number and contents for later verification. CUSTOM PRINTING Model B1 can be custom printed up to 17 spaces and numbered consecutively up to 7 digits. Minimum order for custom printed B1 seals is 10,000 pieces. Colors Model B1 is supplied in plain metallic finish. Custom colors are available. Typical Uses Model B1 fits most cargo latches and is used extensively on railcars, truck doors, tanks, trailers and containers. Model # B1 Ball Seal Material Tin Plated Steel Breaking Strength 116 lbs Box Dimensions 16" x 14" x 6" / 15 lbs per thousand Packaging 100 seals per wired bundle, 1,000 per carton Dimensions 8 3/8" (21.3 cm) x 3/8" (9.7 mm)
Description
Model B1 metal cargo seal is ideal for railcars, truck doors, and containers. Seals purchased online are printed SEALED and consecutively numbered. MODEL B1 - BALL SEAL AC&M Model B1 Ball Seal is an industry standard for trucks and cargo containers with two spring locks for greater security. This all steel cargo seal measures 8 ½” x 3/8” and can be custom printed with your company name and consecutive numbering for maximum accountability. SEALING PROCEDURE To apply, insert the metal strap fully until the locking tooth clicks into place. Record seal number and contents for later verification. CUSTOM PRINTING Model B1 can be custom printed up to 17 spaces and numbered consecutively up to 7 digits. Minimum order for custom printed B1 seals is 10,000 pieces. Colors Model B1 is supplied in plain metallic finish. Custom colors are available. Typical Uses Model B1 fits most cargo latches and is used extensively on railcars, truck doors, tanks, trailers and containers. Model # B1 Ball Seal Material Tin Plated Steel Breaking Strength 116 lbs Box Dimensions 16" x 14" x 6" / 15 lbs per thousand Packaging 100 seals per wired bundle, 1,000 per carton Dimensions 8 3/8" (21.3 cm) x 3/8" (9.7 mm)

Suppliers

Company
Product
Description
Supplier Links
Steel Ball Seal - B1 - American Casting & Manufacturing Corp.
Plainview, NY, USA
Steel Ball Seal
B1
Steel Ball Seal B1
Model B1 metal cargo seal is ideal for railcars, truck doors, and containers. Seals purchased online are printed SEALED and consecutively numbered. MODEL B1 - BALL SEAL AC&M Model B1 Ball Seal is an industry standard for trucks and cargo containers with two spring locks for greater security. This all steel cargo seal measures 8 ½” x 3/8” and can be custom printed with your company name and consecutive numbering for maximum accountability. SEALING PROCEDURE To apply, insert the metal strap fully until the locking tooth clicks into place. Record seal number and contents for later verification. CUSTOM PRINTING Model B1 can be custom printed up to 17 spaces and numbered consecutively up to 7 digits. Minimum order for custom printed B1 seals is 10,000 pieces. Colors Model B1 is supplied in plain metallic finish. Custom colors are available. Typical Uses Model B1 fits most cargo latches and is used extensively on railcars, truck doors, tanks, trailers and containers. Model # B1 Ball Seal Material Tin Plated Steel Breaking Strength 116 lbs Box Dimensions 16" x 14" x 6" / 15 lbs per thousand Packaging 100 seals per wired bundle, 1,000 per carton Dimensions 8 3/8" (21.3 cm) x 3/8" (9.7 mm)

Model B1 metal cargo seal is ideal for railcars, truck doors, and containers. Seals purchased online are printed SEALED and consecutively numbered.

MODEL B1 - BALL SEAL

AC&M Model B1 Ball Seal is an industry standard for trucks and cargo containers with two spring locks for greater security. This all steel cargo seal measures 8 ½” x 3/8” and can be custom printed with your company name and consecutive numbering for maximum accountability.

SEALING PROCEDURE

To apply, insert the metal strap fully until the locking tooth clicks into place. Record seal number and contents for later verification.

CUSTOM PRINTING

Model B1 can be custom printed up to 17 spaces and numbered consecutively up to 7 digits. Minimum order for custom printed B1 seals is 10,000 pieces.

Colors

Model B1 is supplied in plain metallic finish. Custom colors are available.

Typical Uses

Model B1 fits most cargo latches and is used extensively on railcars, truck doors, tanks, trailers and containers.

Model #B1 Ball Seal
MaterialTin Plated Steel
Breaking Strength116 lbs
Box Dimensions16" x 14" x 6" / 15 lbs per thousand
Packaging100 seals per wired bundle, 1,000 per carton
Dimensions8 3/8" (21.3 cm) x 3/8" (9.7 mm)
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number B1
Product Name Steel Ball Seal
Sealing Devices Metal Seal
Unlock Full Specs
to access all available technical data

Similar Products

Security Labels - Labelzon With No Residue - American Casting & Manufacturing Corp.
American Casting & Manufacturing Corp.
Specs
Sealing Devices Adhesive Seals (Tape); Frangible
Applications Airplane; Cargo / Container; Warranty Seals for Computers, Envelope Seals for Correspondence, Election Machines, Ballot Boxes
Features BarCode; Disposable; Markable
View Details
Utility Security Seal - Metal Clip Seal -  - Mega Fortris Americas Inc.
Specs
Sealing Devices Metal Seal
Applications Drum / Barrel; Utility Meter / Government; Scales, Pumps, Totes
View Details
Secure Flex - SF-DL01 - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Sealing Devices Breakable Conductor
Applications Banking / Currency Bags; Point of Sale
View Details
18
Specs
Sealing Devices Pull-Tight Seal
View Details