American Casting & Manufacturing Corp. Steel Globe Seals G1

Description
Seals purchased online are printed SECURED and consecutively numbered. MODEL G1 – GLOBE SEALS AC&M Model G1 Globe Seal is an industry standard for trucks and cargo containers. This all steel cargo seal measures 8 ½” x 5/16” and can be custom printed with your company name and consecutive numbering for maximum accountability. NSN# 5340-00-081-3381. Manufactured in the USA. SEALING PROCEDURE To apply, insert the metal strap fully until the locking tooth clicks into place. Record seal number and contents for later verification. CUSTOM PRINTING Model G1 can be custom printed up to 17 spaces and numbered consecutively up to 7 digits. Minimum order for custom printed G1 seals is 1,000 pieces. Barcoding options available. COLORS Model G1 is stocked in plain metallic finish. Custom colors are available. TYPICAL USES Model G1 fits most cargo latches and is used extensively on railcars, truck doors, tanks, trailers and containers. Model # G1 Globe Seal Material Tin Plated Steel Breaking Strength 155 lbs Box Dimensions 12" X 10" x 9" / 14 lbs per thousand Packaging 100 seals per wired bundle, 1,000 per carton Barcoded Barcoding options available (Contact Us) Dimensions 8 1/2" (21.6 cm) x 5/16" (7.9 mm)
Description
Seals purchased online are printed SECURED and consecutively numbered. MODEL G1 – GLOBE SEALS AC&M Model G1 Globe Seal is an industry standard for trucks and cargo containers. This all steel cargo seal measures 8 ½” x 5/16” and can be custom printed with your company name and consecutive numbering for maximum accountability. NSN# 5340-00-081-3381. Manufactured in the USA. SEALING PROCEDURE To apply, insert the metal strap fully until the locking tooth clicks into place. Record seal number and contents for later verification. CUSTOM PRINTING Model G1 can be custom printed up to 17 spaces and numbered consecutively up to 7 digits. Minimum order for custom printed G1 seals is 1,000 pieces. Barcoding options available. COLORS Model G1 is stocked in plain metallic finish. Custom colors are available. TYPICAL USES Model G1 fits most cargo latches and is used extensively on railcars, truck doors, tanks, trailers and containers. Model # G1 Globe Seal Material Tin Plated Steel Breaking Strength 155 lbs Box Dimensions 12" X 10" x 9" / 14 lbs per thousand Packaging 100 seals per wired bundle, 1,000 per carton Barcoded Barcoding options available (Contact Us) Dimensions 8 1/2" (21.6 cm) x 5/16" (7.9 mm)

Suppliers

Company
Product
Description
Supplier Links
Steel Globe Seals - G1 - American Casting & Manufacturing Corp.
Plainview, NY, USA
Steel Globe Seals
G1
Steel Globe Seals G1
Seals purchased online are printed SECURED and consecutively numbered. MODEL G1 – GLOBE SEALS AC&M Model G1 Globe Seal is an industry standard for trucks and cargo containers. This all steel cargo seal measures 8 ½” x 5/16” and can be custom printed with your company name and consecutive numbering for maximum accountability. NSN# 5340-00-081-3381. Manufactured in the USA. SEALING PROCEDURE To apply, insert the metal strap fully until the locking tooth clicks into place. Record seal number and contents for later verification. CUSTOM PRINTING Model G1 can be custom printed up to 17 spaces and numbered consecutively up to 7 digits. Minimum order for custom printed G1 seals is 1,000 pieces. Barcoding options available. COLORS Model G1 is stocked in plain metallic finish. Custom colors are available. TYPICAL USES Model G1 fits most cargo latches and is used extensively on railcars, truck doors, tanks, trailers and containers. Model # G1 Globe Seal Material Tin Plated Steel Breaking Strength 155 lbs Box Dimensions 12" X 10" x 9" / 14 lbs per thousand Packaging 100 seals per wired bundle, 1,000 per carton Barcoded Barcoding options available (Contact Us) Dimensions 8 1/2" (21.6 cm) x 5/16" (7.9 mm)

Seals purchased online are printed SECURED and consecutively numbered.

MODEL G1 – GLOBE SEALS

AC&M Model G1 Globe Seal is an industry standard for trucks and cargo containers. This all steel cargo seal measures 8 ½” x 5/16” and can be custom printed with your company name and consecutive numbering for maximum accountability. NSN# 5340-00-081-3381. Manufactured in the USA.

SEALING PROCEDURE

To apply, insert the metal strap fully until the locking tooth clicks into place. Record seal number and contents for later verification.

CUSTOM PRINTING

Model G1 can be custom printed up to 17 spaces and numbered consecutively up to 7 digits. Minimum order for custom printed G1 seals is 1,000 pieces. Barcoding options available.

COLORS

Model G1 is stocked in plain metallic finish. Custom colors are available.

TYPICAL USES

Model G1 fits most cargo latches and is used extensively on railcars, truck doors, tanks, trailers and containers.

Model #G1 Globe Seal
MaterialTin Plated Steel
Breaking Strength155 lbs
Box Dimensions12" X 10" x 9" / 14 lbs per thousand
Packaging100 seals per wired bundle, 1,000 per carton
BarcodedBarcoding options available (Contact Us)
Dimensions8 1/2" (21.6 cm) x 5/16" (7.9 mm)
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number G1
Product Name Steel Globe Seals
Sealing Devices Metal Seal
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pull Through Seal - Mini Fast Seal -  - Mega Fortris Americas Inc.
Specs
Sealing Devices Plastic Loop (Pull Tight) Seal
Applications Banking / Currency Bags; ATM Cassettes, Money Boxes
Features BarCode
View Details
Bolt Seals -  - Oneseal
Specs
Sealing Devices Bolt Seal
Applications Cargo / Container (optional feature); Truck (optional feature)
Features BarCode
View Details
Secure Flex - SF-DL01 - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Sealing Devices Breakable Conductor
Applications Banking / Currency Bags; Point of Sale
View Details
12
Specs
Sealing Devices Pull-Tight Seal
View Details