American Casting & Manufacturing Corp. Plastic Truck Seal 4001

Description
Model 4001 POLY TEK TIV is an economical fixed length plastic seal. Ideal for securing trailer doors, containers, rail cars, and equipment. Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION AC&M Model 4001 POLY TEK TIV is an economical fixed length plastic seal. This tamper evident truck seal is made out of high-density co-polymer and is available in 16 colors. Manufactured in the USA. SEALING PROCEDURE Insert strap into locking chamber. Record seal number and contents for later verification. CUSTOM PRINTING Model 4001 can accommodate up to 20 spaces of text and 7 digits. Company logos are available. COLORS Standard colors are Red, Blue, Green, Neon Red, Yellow, Neon Yellow, Tan, White, Gray, Violet, Black, Brown, Neon Green, Orange, Maroon and Green. TYPICAL USES Model 4001 fits many applications including trailer doors, containers, rail cars, tree tags, equipment tags and truck doors. Model # 4001 Material Polypropylene Breaking Strength 80 lbs (36.3 kg) Box Dimensions 1000/carton 18" x 13" X 17" / 12 lbs 2500/carton 20" x 18" X 18" / 28 lbs Packaging Standard: 10 per mat, 1,000 seals per carton Optional: 50 or 100 seals to a bundle in consecutive order Optional: 100 seals loose in a poly bag Strength Category Indicative Dimensions Length: 7 3/4" (19.7 cm) Width: 13/32" (10.3 mm)
Description
Model 4001 POLY TEK TIV is an economical fixed length plastic seal. Ideal for securing trailer doors, containers, rail cars, and equipment. Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION AC&M Model 4001 POLY TEK TIV is an economical fixed length plastic seal. This tamper evident truck seal is made out of high-density co-polymer and is available in 16 colors. Manufactured in the USA. SEALING PROCEDURE Insert strap into locking chamber. Record seal number and contents for later verification. CUSTOM PRINTING Model 4001 can accommodate up to 20 spaces of text and 7 digits. Company logos are available. COLORS Standard colors are Red, Blue, Green, Neon Red, Yellow, Neon Yellow, Tan, White, Gray, Violet, Black, Brown, Neon Green, Orange, Maroon and Green. TYPICAL USES Model 4001 fits many applications including trailer doors, containers, rail cars, tree tags, equipment tags and truck doors. Model # 4001 Material Polypropylene Breaking Strength 80 lbs (36.3 kg) Box Dimensions 1000/carton 18" x 13" X 17" / 12 lbs 2500/carton 20" x 18" X 18" / 28 lbs Packaging Standard: 10 per mat, 1,000 seals per carton Optional: 50 or 100 seals to a bundle in consecutive order Optional: 100 seals loose in a poly bag Strength Category Indicative Dimensions Length: 7 3/4" (19.7 cm) Width: 13/32" (10.3 mm)

Suppliers

Company
Product
Description
Supplier Links
Plastic Truck Seal - 4001 - American Casting & Manufacturing Corp.
Plainview, NY, USA
Plastic Truck Seal
4001
Plastic Truck Seal 4001
Model 4001 POLY TEK TIV is an economical fixed length plastic seal. Ideal for securing trailer doors, containers, rail cars, and equipment. Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION AC&M Model 4001 POLY TEK TIV is an economical fixed length plastic seal. This tamper evident truck seal is made out of high-density co-polymer and is available in 16 colors. Manufactured in the USA. SEALING PROCEDURE Insert strap into locking chamber. Record seal number and contents for later verification. CUSTOM PRINTING Model 4001 can accommodate up to 20 spaces of text and 7 digits. Company logos are available. COLORS Standard colors are Red, Blue, Green, Neon Red, Yellow, Neon Yellow, Tan, White, Gray, Violet, Black, Brown, Neon Green, Orange, Maroon and Green. TYPICAL USES Model 4001 fits many applications including trailer doors, containers, rail cars, tree tags, equipment tags and truck doors. Model # 4001 Material Polypropylene Breaking Strength 80 lbs (36.3 kg) Box Dimensions 1000/carton 18" x 13" X 17" / 12 lbs 2500/carton 20" x 18" X 18" / 28 lbs Packaging Standard: 10 per mat, 1,000 seals per carton Optional: 50 or 100 seals to a bundle in consecutive order Optional: 100 seals loose in a poly bag Strength Category Indicative Dimensions Length: 7 3/4" (19.7 cm) Width: 13/32" (10.3 mm)

Model 4001 POLY TEK TIV is an economical fixed length plastic seal. Ideal for securing trailer doors, containers, rail cars, and equipment. Seals purchased online are printed "SEALED" and consecutively numbered.

DESCRIPTION

AC&M Model 4001 POLY TEK TIV is an economical fixed length plastic seal. This tamper evident truck seal is made out of high-density co-polymer and is available in 16 colors. Manufactured in the USA.

SEALING PROCEDURE

Insert strap into locking chamber. Record seal number and contents for later verification.

CUSTOM PRINTING

Model 4001 can accommodate up to 20 spaces of text and 7 digits. Company logos are available.

COLORS

Standard colors are Red, Blue, Green, Neon Red, Yellow, Neon Yellow, Tan, White, Gray, Violet, Black, Brown, Neon Green, Orange, Maroon and Green.

TYPICAL USES

Model 4001 fits many applications including trailer doors, containers, rail cars, tree tags, equipment tags and truck doors.

Model #4001
MaterialPolypropylene
Breaking Strength80 lbs (36.3 kg)
Box Dimensions1000/carton 18" x 13" X 17" / 12 lbs
2500/carton 20" x 18" X 18" / 28 lbs
PackagingStandard: 10 per mat, 1,000 seals per carton
Optional: 50 or 100 seals to a bundle in consecutive order
Optional: 100 seals loose in a poly bag
Strength CategoryIndicative
DimensionsLength: 7 3/4" (19.7 cm)
Width: 13/32" (10.3 mm)
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number 4001
Product Name Plastic Truck Seal
Sealing Devices Plastic Loop (Pull Tight) Seal
Unlock Full Specs
to access all available technical data

Similar Products

Barcoded Bagguard Seal From Stock - PS360-BC - American Casting & Manufacturing Corp.
American Casting & Manufacturing Corp.
Specs
Sealing Devices Plastic Loop (Pull Tight) Seal
Applications Bags
Features BarCode; Markable
View Details
Secure Flex - SF-DL01 - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Sealing Devices Breakable Conductor
Applications Banking / Currency Bags; Point of Sale
View Details
Security and Brand Protection Labels -  - Advanced Barcode & Label Technologies, Inc.
Advanced Barcode & Label Technologies, Inc.
View Details
Barrier Lock Seals -  - Oneseal
Specs
Sealing Devices Barrier Seal
Applications Cargo / Container (optional feature); Truck (optional feature)
Features BarCode
View Details