American Casting & Manufacturing Corp. Light Duty Pull-Tight Seal 3001

Description
The Model 3001 is easy to apply and remove by hand. Ideal for ATM canisters, demand meters, liquor cabinets, hospital carts, zipper pouches, emergency kits and more. Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION AC&M Model 3001 is an 8” light duty pull tight seal. This tamper evident seal can be removed by hand. Manufactured in the USA. SEALING PROCEDURE Insert strap into locking chamber and draw up tight. Record seal number and contents for later verification. CUSTOM PRINTING Model 3001 can accommodate up to two lines of text at 11 spaces per line, or one line of text plus a line of consecutive numbers up to 7 digits. Company logos are available. COLORS Standard colors are Red, Green, Blue, Black, Brown, Gray, Maroon, Orange, White, and Yellow. TYPICAL USES Model 3001 is used for a variety applications including emergency kits, drug boxes, ATM canisters, medical cabinets, mini bars, liquor carts and emergency kits. Model # 3001 Material Polypropylene Length 8" Usable Length (8 7/16" Overall) Breaking Strength 14 lbs (6.3 kg) Box Dimensions 13" x 7" X 10" / 4 lbs per carton 36" x 14" X 9" / 40 lbs per case Packaging 1,000 per carton / 10,000 per case Strength Category Indicative
Description
The Model 3001 is easy to apply and remove by hand. Ideal for ATM canisters, demand meters, liquor cabinets, hospital carts, zipper pouches, emergency kits and more. Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION AC&M Model 3001 is an 8” light duty pull tight seal. This tamper evident seal can be removed by hand. Manufactured in the USA. SEALING PROCEDURE Insert strap into locking chamber and draw up tight. Record seal number and contents for later verification. CUSTOM PRINTING Model 3001 can accommodate up to two lines of text at 11 spaces per line, or one line of text plus a line of consecutive numbers up to 7 digits. Company logos are available. COLORS Standard colors are Red, Green, Blue, Black, Brown, Gray, Maroon, Orange, White, and Yellow. TYPICAL USES Model 3001 is used for a variety applications including emergency kits, drug boxes, ATM canisters, medical cabinets, mini bars, liquor carts and emergency kits. Model # 3001 Material Polypropylene Length 8" Usable Length (8 7/16" Overall) Breaking Strength 14 lbs (6.3 kg) Box Dimensions 13" x 7" X 10" / 4 lbs per carton 36" x 14" X 9" / 40 lbs per case Packaging 1,000 per carton / 10,000 per case Strength Category Indicative

Suppliers

Company
Product
Description
Supplier Links
Light Duty Pull-Tight Seal - 3001 - American Casting & Manufacturing Corp.
Plainview, NY, USA
Light Duty Pull-Tight Seal
3001
Light Duty Pull-Tight Seal 3001
The Model 3001 is easy to apply and remove by hand. Ideal for ATM canisters, demand meters, liquor cabinets, hospital carts, zipper pouches, emergency kits and more. Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION AC&M Model 3001 is an 8” light duty pull tight seal. This tamper evident seal can be removed by hand. Manufactured in the USA. SEALING PROCEDURE Insert strap into locking chamber and draw up tight. Record seal number and contents for later verification. CUSTOM PRINTING Model 3001 can accommodate up to two lines of text at 11 spaces per line, or one line of text plus a line of consecutive numbers up to 7 digits. Company logos are available. COLORS Standard colors are Red, Green, Blue, Black, Brown, Gray, Maroon, Orange, White, and Yellow. TYPICAL USES Model 3001 is used for a variety applications including emergency kits, drug boxes, ATM canisters, medical cabinets, mini bars, liquor carts and emergency kits. Model # 3001 Material Polypropylene Length 8" Usable Length (8 7/16" Overall) Breaking Strength 14 lbs (6.3 kg) Box Dimensions 13" x 7" X 10" / 4 lbs per carton 36" x 14" X 9" / 40 lbs per case Packaging 1,000 per carton / 10,000 per case Strength Category Indicative

The Model 3001 is easy to apply and remove by hand. Ideal for ATM canisters, demand meters, liquor cabinets, hospital carts, zipper pouches, emergency kits and more. Seals purchased online are printed "SEALED" and consecutively numbered.

DESCRIPTION

AC&M Model 3001 is an 8” light duty pull tight seal. This tamper evident seal can be removed by hand. Manufactured in the USA.

SEALING PROCEDURE

Insert strap into locking chamber and draw up tight. Record seal number and contents for later verification.

CUSTOM PRINTING

Model 3001 can accommodate up to two lines of text at 11 spaces per line, or one line of text plus a line of consecutive numbers up to 7 digits. Company logos are available.

COLORS

Standard colors are Red, Green, Blue, Black, Brown, Gray, Maroon, Orange, White, and Yellow.

TYPICAL USES

Model 3001 is used for a variety applications including emergency kits, drug boxes, ATM canisters, medical cabinets, mini bars, liquor carts and emergency kits.

Model #3001
MaterialPolypropylene
Length8" Usable Length (8 7/16" Overall)
Breaking Strength14 lbs (6.3 kg)
Box Dimensions13" x 7" X 10" / 4 lbs per carton
36" x 14" X 9" / 40 lbs per case
Packaging1,000 per carton / 10,000 per case
Strength CategoryIndicative
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number 3001
Product Name Light Duty Pull-Tight Seal
Sealing Devices Plastic Loop (Pull Tight) Seal
Unlock Full Specs
to access all available technical data

Similar Products

Security and Brand Protection Labels -  - Advanced Barcode & Label Technologies, Inc.
Advanced Barcode & Label Technologies, Inc.
View Details
Metal Band Seals -  - Oneseal
Specs
Sealing Devices Metal Seal
Applications Cargo / Container (optional feature); Truck (optional feature)
Features BarCode
View Details
Plastic Security Wire Seal - PSW97 - American Casting & Manufacturing Corp.
American Casting & Manufacturing Corp.
Specs
Sealing Devices Wire Seals
Applications Airplane; Cargo / Container; Chemical / Pharmaceutical; RailCar; Truck; Utility Meter / Government
Features Disposable; Markable; Reusable
View Details
Holographic Tamper Evident Label with Vinyl Backing -  - ZBA, Inc.
Specs
Sealing Devices Adhesive Seals (Tape)
Features Disposable; Markable
View Details