American Casting & Manufacturing Corp. Easy Click Demand Seal 7001

Description
Model 7001 is a plastic padlock seal designed for quick one handed application and removal. Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION Model 7001 is a plastic padlock seal designed for quick one handed application and removal. This industry leading plastic padlock is constructed of polypropylene and has a brass locking insert. Manufactured in the USA. SEALING PROCEDURE To apply, hold seal between thumb and forefinger, fit to closure and squeeze hasp into locking chamber. CUSTOM PRINTING Available with two lines of custom print, 11 characters per line and one line of 7 consecutive numbers. Logos available. COLORS Model 7001 standard colors are Red, Blue, Green, Black, Brown, Dk. Green, Gold, Gray, Light Blue, Maroon, Mint Green, Neon Red Neon Yellow, Neon Green, Orange, Peach, Pink, Violet, Tan, White and Yellow. TYPICAL USES Model 7001 lightweight design is ideal for ATM canisters, demand meters, liquor cabinets, hospital carts, food and beverage carts, zipper pouches, emergency kits and more. Model # 7001 Material Polypropylene body with a brass locking insert. Breaking Strength 3 lbs (1.4 kg) Box Dimensions 1,000 seals 13" x 11" x 7" (33 x 27.9 x 17.8 cm) 5,000 seals 20" x 16" x 15" (50.8 x 40.6 x 38.1 cm) Weight: 3lbs per thousand Packaging Standard: 1,000 per carton, 5000 per case Optional: 100 per poly bag. Dimensions Body: Width 1 1/16" (27 mm), Overall Height 1.5" (38.1 mm)
Description
Model 7001 is a plastic padlock seal designed for quick one handed application and removal. Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION Model 7001 is a plastic padlock seal designed for quick one handed application and removal. This industry leading plastic padlock is constructed of polypropylene and has a brass locking insert. Manufactured in the USA. SEALING PROCEDURE To apply, hold seal between thumb and forefinger, fit to closure and squeeze hasp into locking chamber. CUSTOM PRINTING Available with two lines of custom print, 11 characters per line and one line of 7 consecutive numbers. Logos available. COLORS Model 7001 standard colors are Red, Blue, Green, Black, Brown, Dk. Green, Gold, Gray, Light Blue, Maroon, Mint Green, Neon Red Neon Yellow, Neon Green, Orange, Peach, Pink, Violet, Tan, White and Yellow. TYPICAL USES Model 7001 lightweight design is ideal for ATM canisters, demand meters, liquor cabinets, hospital carts, food and beverage carts, zipper pouches, emergency kits and more. Model # 7001 Material Polypropylene body with a brass locking insert. Breaking Strength 3 lbs (1.4 kg) Box Dimensions 1,000 seals 13" x 11" x 7" (33 x 27.9 x 17.8 cm) 5,000 seals 20" x 16" x 15" (50.8 x 40.6 x 38.1 cm) Weight: 3lbs per thousand Packaging Standard: 1,000 per carton, 5000 per case Optional: 100 per poly bag. Dimensions Body: Width 1 1/16" (27 mm), Overall Height 1.5" (38.1 mm)

Suppliers

Company
Product
Description
Supplier Links
Easy Click Demand Seal - 7001 - American Casting & Manufacturing Corp.
Plainview, NY, USA
Easy Click Demand Seal
7001
Easy Click Demand Seal 7001
Model 7001 is a plastic padlock seal designed for quick one handed application and removal. Seals purchased online are printed "SEALED" and consecutively numbered. DESCRIPTION Model 7001 is a plastic padlock seal designed for quick one handed application and removal. This industry leading plastic padlock is constructed of polypropylene and has a brass locking insert. Manufactured in the USA. SEALING PROCEDURE To apply, hold seal between thumb and forefinger, fit to closure and squeeze hasp into locking chamber. CUSTOM PRINTING Available with two lines of custom print, 11 characters per line and one line of 7 consecutive numbers. Logos available. COLORS Model 7001 standard colors are Red, Blue, Green, Black, Brown, Dk. Green, Gold, Gray, Light Blue, Maroon, Mint Green, Neon Red Neon Yellow, Neon Green, Orange, Peach, Pink, Violet, Tan, White and Yellow. TYPICAL USES Model 7001 lightweight design is ideal for ATM canisters, demand meters, liquor cabinets, hospital carts, food and beverage carts, zipper pouches, emergency kits and more. Model # 7001 Material Polypropylene body with a brass locking insert. Breaking Strength 3 lbs (1.4 kg) Box Dimensions 1,000 seals 13" x 11" x 7" (33 x 27.9 x 17.8 cm) 5,000 seals 20" x 16" x 15" (50.8 x 40.6 x 38.1 cm) Weight: 3lbs per thousand Packaging Standard: 1,000 per carton, 5000 per case Optional: 100 per poly bag. Dimensions Body: Width 1 1/16" (27 mm), Overall Height 1.5" (38.1 mm)

Model 7001 is a plastic padlock seal designed for quick one handed application and removal. Seals purchased online are printed "SEALED" and consecutively numbered.

DESCRIPTION

Model 7001 is a plastic padlock seal designed for quick one handed application and removal. This industry leading plastic padlock is constructed of polypropylene and has a brass locking insert. Manufactured in the USA.

SEALING PROCEDURE

To apply, hold seal between thumb and forefinger, fit to closure and squeeze hasp into locking chamber.

CUSTOM PRINTING

Available with two lines of custom print, 11 characters per line and one line of 7 consecutive numbers. Logos available.

COLORS

Model 7001 standard colors are Red, Blue, Green, Black, Brown, Dk. Green, Gold, Gray, Light Blue, Maroon, Mint Green, Neon Red Neon Yellow, Neon Green, Orange, Peach, Pink, Violet, Tan, White and Yellow.

TYPICAL USES

Model 7001 lightweight design is ideal for ATM canisters, demand meters, liquor cabinets, hospital carts, food and beverage carts, zipper pouches, emergency kits and more.

Model #7001
MaterialPolypropylene body with a brass locking insert.
Breaking Strength3 lbs (1.4 kg)
Box Dimensions1,000 seals 13" x 11" x 7" (33 x 27.9 x 17.8 cm)
5,000 seals 20" x 16" x 15" (50.8 x 40.6 x 38.1 cm)
Weight: 3lbs per thousand
PackagingStandard: 1,000 per carton, 5000 per case
Optional: 100 per poly bag.
DimensionsBody: Width 1 1/16" (27 mm), Overall Height 1.5" (38.1 mm)
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number 7001
Product Name Easy Click Demand Seal
Sealing Devices Padlock
Unlock Full Specs
to access all available technical data

Similar Products

Semi-Finished Roll Stock - SID001 - Jordan Products Co.
Specs
Sealing Devices Adhesive Seals (Tape)
Applications Airplane; Cargo / Container; Chemical / Pharmaceutical; Medical / Hospital; Gaming & Voting Machines
View Details
16
American Casting & Manufacturing Corp.
Specs
Sealing Devices Plastic Loop (Pull Tight) Seal
Applications Bags
Features BarCode; Markable
View Details
Active RFID Seal -  - Mega Fortris Americas Inc.
Mega Fortris Americas Inc.
Specs
Sealing Devices Electronic Seals (E-seals)
Applications Cargo / Container; Truck
View Details
Barrier Lock Seals -  - Oneseal
Specs
Sealing Devices Barrier Seal
Applications Cargo / Container (optional feature); Truck (optional feature)
Features BarCode
View Details