Product Description
The AmericanDarling B84B5 hydrant incorporates more than 100 years of experience in design, manufacture and field experience. This means dependable and efficient operation when needed.
Introduced in 1984, the B84B5 hydrant is rated at 250 psig and is seat tested at 500 psig. This hydrant meets or exceeds all requirements of AWWA C502 for dry-barrel hydrants.
The B84B5 hydrant has all the features you expect from a high-quality fire hydrant. The all-bronze seat and bronze drain ring assure that the B84B5 hydrant is easily repaired by just one person. The epoxy-primed and polyurethane top-coat system on the external surfaces on the upper barrel of the AMERICAN B-84-B-5 fire hydrant provides a durable, high-gloss finish that, under normal conditions, should continue to look good for years without repainting.
The B-84-B has been manufactured for more than 25 years.
The B84B5 hydrant is listed by Underwriters Laboratories Inc. as meeting their standard UL 246, latest edition. The B-84-B-5 is also FM Approved. Both Underwriters Laboratories Inc. and FM Global require that we consistently manufacture and test our hydrants in compliance with their stringent requirements. Our facilities are subject to periodic inspections to assure we are in compliance with their standards.
| American Cast Iron Pipe Company | |
|---|---|
| Product Category | Hydrants |
| Product Number | B-84-B-5 |
| Product Name | Fire Hydrant 5 1/4" American-Darling |