MODEL 120 -- METRIC JOINT / TELESCOPIC SHAFT
Ameridrives Power Transmission
Metric Joint / Telescopic Shaft
Model 120
Suppliers
Metric Joint / Telescopic Shaft
Model 120
Metric Joint / Fixed Length
Model 120
Metric Joint / Fixed Length
Model 120
Metric Joint / Telescopic Shaft
Model 120
Metric Joint / Short Coupled
Model 120
Metric Joint / Short Coupled
Model 120
Technical Specifications
|
Product Category
|
Universal Joints |
Universal Joints |
Universal Joints |
Universal Joints |
Universal Joints |
Universal Joints |
|
Product Number
|
Model 120 |
Model 120 |
Model 120 |
Model 120 |
Model 120 |
Model 120 |
|
Product Name
|
Metric Joint / Telescopic Shaft |
Metric Joint / Fixed Length |
Metric Joint / Fixed Length |
Metric Joint / Telescopic Shaft |
Metric Joint / Short Coupled |
Metric Joint / Short Coupled |
|
Joint Type
|
Double
|
Double
|
Double
|
Double
|
Double
|
Double
|
|
Hub Bore
|
Round
|
Round
|
Round
|
Round
|
Round
|
Round
|
|
Operating Angle
|
20 degrees
|
20 degrees
|
20 degrees
|
20 degrees
|
20 degrees
|
20 degrees
|
|
Maximum Torque
|
47788 In-lbs (55102 kg-cm)
|
47788 In-lbs (55102 kg-cm)
|
36044 In-lbs (41561 kg-cm)
|
36044 In-lbs (41561 kg-cm)
|
47788 In-lbs (55102 kg-cm)
|
36044 In-lbs (41561 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Joint Type
Double
Maximum Torque
10.62 In-lbs (12.24 kg-cm)
Material
Plastic
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Hub Bore
Round; Keyed; Hex; Square
Hub O.D.
1.26 to 2.28 inch (32 to 58 mm)
Bore
0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Joint Type
Single
Operating Angle
45 degrees
Maximum Speed
1000 rpm
View Details
Joint Type
Single
Hub Bore
Round
Maximum Torque
6 to 16400 In-lbs (6.92 to 18910 kg-cm)
View Details