Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
UNIVERSAL JOINTS
HUCO DYNATORK
135.20.0000 -- UNIVERSAL JOINTS
Huco Dynatork
Universal Joints
135.20.0000
Description
Plain bearing universal joint,20mm OD
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Plain bearing universal joint,20mm OD
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Universal Joints
2645368
Universal Joints
2645368
Plain bearing universal joint,20mm OD
Plain bearing universal joint,20mm OD
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Universal Joints
Product Number
2645368
Product Name
Universal Joints
Joint Type
Single
Operating Angle
40 degrees
Maximum Speed
1200 rpm
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Universal Joint
PR-HS
Specs
Hub Bore
Round; Keyed
Hub O.D.
0.63 to 1.97 inch (16 to 50 mm)
Bore
0.315 to 1.181 inch (8.0 to 30.0 mm)
View Details
RS Components, Ltd.
Universal Joints
7906766
Specs
Joint Type
Double
Operating Angle
90 degrees
Maximum Speed
1000 rpm
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Telescoping miniature universal joint - 1.531" closed & 1.78" when open
S57PY5-DUT0406
Specs
Maximum Torque
1 In-lbs (1.15 kg-cm)
Maximum Speed
10000 rpm
Bore
0.125 inch (3.2 mm)
View Details
J. W. Winco, Inc.
GN 908
View Details