Altech Corp. Overload Relays MT-95/3K-10

Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote
Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT-95/3K-10 overload relay from Altech Corp. is designed for use in various industrial applications, providing reliable protection against motor overloads. It features a setting range of 9-13A, making it suitable for a variety of motor sizes. The relay is compatible with both AC and DC coil voltages, with options available for different voltage requirements. The device meets multiple national and international standards, ensuring compliance and safety in diverse environments. Its compact design allows for direct mounting, and it is rated for a degree of protection of IP20, which indicates suitability for indoor use. This overload relay is a practical choice for engineers seeking dependable overload protection in their projects.

Datasheet Summary
Powered by GS/AI

The MT-95/3K-10 overload relay from Altech Corp. is designed for use in various industrial applications, providing reliable protection against motor overloads. It features a setting range of 9-13A, making it suitable for a variety of motor sizes. The relay is compatible with both AC and DC coil voltages, with options available for different voltage requirements. The device meets multiple national and international standards, ensuring compliance and safety in diverse environments. Its compact design allows for direct mounting, and it is rated for a degree of protection of IP20, which indicates suitability for indoor use. This overload relay is a practical choice for engineers seeking dependable overload protection in their projects.

Suppliers

Company
Product
Description
Supplier Links
Overload Relays - MT-95/3K-10 - Altech Corp.
Flemington, NJ, USA
Overload Relays
MT-95/3K-10
Overload Relays MT-95/3K-10
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948

Features:

  • 8 Frame Sizes
  • 1/2HP up to 600HP @ 480V AC
  • Direct Mounting Overload Relays
  • Degree of protection:IP20
  • Flame Resistance:According to UL948
Buy Now Datasheet
Relays - MT-95/3K-10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Overload Relay for MC-75A~100A

Overload Relay for MC-75A~100A

Buy Now
Sheung Wan, Hong Kong
Industrial Relays
MT-95/3K-10
Industrial Relays MT-95/3K-10
Industrial Relays Overload Relay for MC-75A~100A

Industrial Relays Overload Relay for MC-75A~100A

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number MT-95/3K-10 MT-95/3K-10 MT-95/3K-10
Product Name Overload Relays Relays Industrial Relays
Mounting Bracket (Flange) Mount
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA12.2442C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
5 suppliers
Safety Relays - 56.OA03.1253C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Safety Relays - 56.OA02.2433C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Safety Relays - 56.OA22.1151 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details