Altech Corp. 32A Manual Motor Starters MMS-32H-32A

Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote Datasheet
Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32A Manual Motor Starters - MMS-32H-32A - Altech Corp.
Flemington, NJ, USA
32A Manual Motor Starters
MMS-32H-32A
32A Manual Motor Starters MMS-32H-32A
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948

Features:

  • 8 Frame Sizes
  • 1/2HP up to 600HP @ 480V AC
  • Direct Mounting Overload Relays
  • Degree of protection:IP20
  • Flame Resistance:According to UL948
Buy Now Datasheet
ALTH Manual Motor Protectors - MMS-32H-32A - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Manual Motor Protectors
MMS-32H-32A
ALTH Manual Motor Protectors MMS-32H-32A
Manual Motor Starte, Type E

Manual Motor Starte, Type E

Supplier's Site

Technical Specifications

  Altech Corp. Galco Industrial Electronics
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number MMS-32H-32A MMS-32H-32A
Product Name 32A Manual Motor Starters ALTH Manual Motor Protectors
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
Starter Type Manual
Continuous Current 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-85A-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
3 Pole 75A Contactors - MC-75A-DC220V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contactor, 3 Pole,12A - MC-12B-AC110V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Auxiliary Contact - 26243980 - Radwell International
Specs
Control Voltage 220 volts
Continuous Current 10 to 1 amps
Motor Voltage 240 volts
View Details