Altech Corp. 3 Pole DC Coil Contactors MC-9B-DC24V

Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote Datasheet
Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pole DC Coil Contactors - MC-9B-DC24V - Altech Corp.
Flemington, NJ, USA
3 Pole DC Coil Contactors
MC-9B-DC24V
3 Pole DC Coil Contactors MC-9B-DC24V
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948

Features:

  • 8 Frame Sizes
  • 1/2HP up to 600HP @ 480V AC
  • Direct Mounting Overload Relays
  • Degree of protection:IP20
  • Flame Resistance:According to UL948
Buy Now Datasheet
Contactor - 26269304 - Radwell International
Willingboro, NJ, United States
Contactor
26269304
Contactor 26269304
CONTACTOR, 3 POLE,9A, 1 NO/1 NC, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 3 POLE,9A, 1 NO/1 NC, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number MC-9B-DC24V 26269304
Product Name 3 Pole DC Coil Contactors Contactor
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
Number of Poles 3 3
Continuous Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-85A-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
3 Pole DC Coil Contactors - MC-130A-DC24V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Auxiliary Contact - 66610815 - Radwell International
Specs
Number of Poles 2
Control Voltage 220 volts
Motor Voltage 240 volts
View Details
3 Pole AC Coil Contactors - MC-150A-AC400V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details