Altech Corp. 10A Manual Motor Starters MMS-32H-10A

Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote
Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MMS-32H-10A is a manual motor starter in the MMS Series Type E, designed for motor control with integrated overload and phase failure protection. It supports a rated thermal current adjustment range of 6 to 10 A and has an interrupting capacity of 100 kA at 240 V, 65 kA at 480 V, and 25 kA at 600 V. The device is certified to UL508, CSA C22.2 No.14, and IEC 60947-2 & IEC 60947-4-2 standards, features a lockable handle in the OFF position, finger-safe terminals, and Class 10 thermal overload protection. It mounts on a 35 mm DIN rail conforming to EN 50022 or can be screw-mounted, with terminal wire size compatibility for solid and stranded conductors up to 12 AWG and a torque specification of 7-22 lb-in. The operating temperature range is -20°C to +60°C, with an IP20 degree of protection.

Datasheet Summary
Powered by GS/AI

The MMS-32H-10A is a manual motor starter in the MMS Series Type E, designed for motor control with integrated overload and phase failure protection. It supports a rated thermal current adjustment range of 6 to 10 A and has an interrupting capacity of 100 kA at 240 V, 65 kA at 480 V, and 25 kA at 600 V. The device is certified to UL508, CSA C22.2 No.14, and IEC 60947-2 & IEC 60947-4-2 standards, features a lockable handle in the OFF position, finger-safe terminals, and Class 10 thermal overload protection. It mounts on a 35 mm DIN rail conforming to EN 50022 or can be screw-mounted, with terminal wire size compatibility for solid and stranded conductors up to 12 AWG and a torque specification of 7-22 lb-in. The operating temperature range is -20°C to +60°C, with an IP20 degree of protection.

Suppliers

Company
Product
Description
Supplier Links
10A Manual Motor Starters - MMS-32H-10A - Altech Corp.
Flemington, NJ, USA
10A Manual Motor Starters
MMS-32H-10A
10A Manual Motor Starters MMS-32H-10A
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948

Features:

  • 8 Frame Sizes
  • 1/2HP up to 600HP @ 480V AC
  • Direct Mounting Overload Relays
  • Degree of protection:IP20
  • Flame Resistance:According to UL948
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Motor Starters and Contactors
Product Number MMS-32H-10A
Product Name 10A Manual Motor Starters
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
Starter Type Manual
Continuous Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

90A Manual Motor Starters - MMS-100H-90A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
100A Manual Motor Starters - MMS-100H-100A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole 150A Contactors - MC-150A-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
32A Manual Motor Starters - MMS-32H-32A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
2 suppliers