Altech Corp. 3 Pole AC Contactors MC-9B-AC230V

Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote Datasheet
Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pole AC Contactors - MC-9B-AC230V - Altech Corp.
Flemington, NJ, USA
3 Pole AC Contactors
MC-9B-AC230V
3 Pole AC Contactors MC-9B-AC230V
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948

Features:

  • 8 Frame Sizes
  • 1/2HP up to 600HP @ 480V AC
  • Direct Mounting Overload Relays
  • Degree of protection:IP20
  • Flame Resistance:According to UL948
Buy Now Datasheet
Contactor - 26269313 - Radwell International
Willingboro, NJ, United States
Contactor
26269313
Contactor 26269313
CONTACTOR, 3 POLE,9A, 1 NO/1 NC, 230VAC COIL 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 3 POLE,9A, 1 NO/1 NC, 230VAC COIL 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number MC-9B-AC230V 26269313
Product Name 3 Pole AC Contactors Contactor
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
Number of Poles 3 3
Continuous Current 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Contactors - MC-265A-400V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
40A Manual Motor Starters - MMS-32H-40A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole DC Coil Contactors - MC-100A-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
3 Pole DC Coil Contactors - MC-85A-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details