Altech Corp. 3 Pole AC Coil Contactors MC-75A-AC230V

Description
Features Frame Size 100AF 1/2HP up to 600HP @ 480V AC Screw Terminals (Lug Terminals Available) Direct Mounting Overload Relays
Request a Quote
Description
Features Frame Size 100AF 1/2HP up to 600HP @ 480V AC Screw Terminals (Lug Terminals Available) Direct Mounting Overload Relays
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC-75A-AC230V is a three-pole AC contactor with a 230V 50/60 Hz coil, rated for 110A continuous current and NEMA size 2. It includes standard 2NO/2NC auxiliary contacts and is designed for use with MT-95 series overload relays. The device has a frame size of 100AF and is rated for motor loads up to 15 HP at 220-240V single phase and 25 HP at 200-208V three phase, per UL508. Screw terminals are provided, with lug terminals available by adding "-L" to the part number.

Datasheet Summary
Powered by GS/AI

The MC-75A-AC230V is a three-pole AC contactor with a 230V 50/60 Hz coil, rated for 110A continuous current and NEMA size 2. It includes standard 2NO/2NC auxiliary contacts and is designed for use with MT-95 series overload relays. The device has a frame size of 100AF and is rated for motor loads up to 15 HP at 220-240V single phase and 25 HP at 200-208V three phase, per UL508. Screw terminals are provided, with lug terminals available by adding "-L" to the part number.

Suppliers

Company
Product
Description
Supplier Links
3 Pole AC Coil Contactors - MC-75A-AC230V - Altech Corp.
Flemington, NJ, USA
3 Pole AC Coil Contactors
MC-75A-AC230V
3 Pole AC Coil Contactors MC-75A-AC230V
Features Frame Size 100AF 1/2HP up to 600HP @ 480V AC Screw Terminals (Lug Terminals Available) Direct Mounting Overload Relays

Features

  • Frame Size 100AF
  • 1/2HP up to 600HP @ 480V AC
  • Screw Terminals (Lug Terminals Available)
  • Direct Mounting Overload Relays
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Motor Starters and Contactors
Product Number MC-75A-AC230V
Product Name 3 Pole AC Coil Contactors
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
NEMA Size 1; 3 (optional feature)
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 150A Contactors - MC-150A-AC220V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole AC/DC Coil Contactors - MC-225A-300V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
3 Pole 150A Contactors - MC-150A-AC400V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
3 Pole DC Coil Contactors - MC-40A-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details