Altech Corp. 3 Pole AC/DC Contactors MC-400A-300V

Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote
Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC-400A-300V is a 3 Pole AC/DC Contactor from Altech Corp., designed for industrial automation applications. It features a continuous current rating of 400A and is suitable for use with various coil voltages, including 300V. The contactor is compliant with multiple national and international standards, ensuring reliability and safety in operation. It includes standard auxiliary contacts configured as 2NO/2NC, allowing for additional control options. The product is part of a series that supports a wide range of applications, making it a versatile choice for engineers looking for robust control solutions.

Datasheet Summary
Powered by GS/AI

The MC-400A-300V is a 3 Pole AC/DC Contactor from Altech Corp., designed for industrial automation applications. It features a continuous current rating of 400A and is suitable for use with various coil voltages, including 300V. The contactor is compliant with multiple national and international standards, ensuring reliability and safety in operation. It includes standard auxiliary contacts configured as 2NO/2NC, allowing for additional control options. The product is part of a series that supports a wide range of applications, making it a versatile choice for engineers looking for robust control solutions.

Suppliers

Company
Product
Description
Supplier Links
3 Pole AC/DC Contactors - MC-400A-300V - Altech Corp.
Flemington, NJ, USA
3 Pole AC/DC Contactors
MC-400A-300V
3 Pole AC/DC Contactors MC-400A-300V
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948

Features:

  • 8 Frame Sizes
  • 1/2HP up to 600HP @ 480V AC
  • Direct Mounting Overload Relays
  • Degree of protection:IP20
  • Flame Resistance:According to UL948
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Motor Starters and Contactors
Product Number MC-400A-300V
Product Name 3 Pole AC/DC Contactors
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
NEMA Size 5
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-9B-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole 130A Contactors - MC-130A-AC110V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole 130A Contactors - MC-130A-AC110V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details