Altech Corp. 3 Pole AC Coil Contactors MC-22B-DC24V

Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote
Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC-22B-DC24V is a 3 Pole AC Coil Contactor from Altech Corp., designed for use in various industrial applications. It operates with a coil voltage of 24V DC and is part of the MC series, which includes multiple frame sizes and configurations. This contactor is suitable for controlling motors and other electrical loads, with a continuous current rating of up to 25A. The device is compliant with UL508 standards, ensuring its reliability and safety in operational environments. The contactor features a degree of protection rated at IP20, making it suitable for indoor use. Additionally, it can be paired with direct mounting overload relays for enhanced functionality. This product is ideal for engineers seeking a robust and compliant solution for their control systems.

Datasheet Summary
Powered by GS/AI

The MC-22B-DC24V is a 3 Pole AC Coil Contactor from Altech Corp., designed for use in various industrial applications. It operates with a coil voltage of 24V DC and is part of the MC series, which includes multiple frame sizes and configurations. This contactor is suitable for controlling motors and other electrical loads, with a continuous current rating of up to 25A. The device is compliant with UL508 standards, ensuring its reliability and safety in operational environments. The contactor features a degree of protection rated at IP20, making it suitable for indoor use. Additionally, it can be paired with direct mounting overload relays for enhanced functionality. This product is ideal for engineers seeking a robust and compliant solution for their control systems.

Suppliers

Company
Product
Description
Supplier Links
3 Pole AC Coil Contactors - MC-22B-DC24V - Altech Corp.
Flemington, NJ, USA
3 Pole AC Coil Contactors
MC-22B-DC24V
3 Pole AC Coil Contactors MC-22B-DC24V
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948

Features:

  • 8 Frame Sizes
  • 1/2HP up to 600HP @ 480V AC
  • Direct Mounting Overload Relays
  • Degree of protection:IP20
  • Flame Resistance:According to UL948
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Motor Starters and Contactors
Product Number MC-22B-DC24V
Product Name 3 Pole AC Coil Contactors
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
NEMA Size 1
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Contactors - MC-330A-500V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
3 Pole 150A Contactors - MC-150A-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole AC/DC Contactors - MC-265A-300V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details