Altech Corp. Auxiliary Contact H11U

Description
AUXILIARY CONTACT, 10AMP, 1POLE, 220VAC. FREE 2 YEAR RADWELL WARRANTY
Description
AUXILIARY CONTACT, 10AMP, 1POLE, 220VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Auxiliary Contact - 25256242 - Radwell International
Willingboro, NJ, United States
Auxiliary Contact
25256242
Auxiliary Contact 25256242
AUXILIARY CONTACT, 10AMP, 1POLE, 220VAC. FREE 2 YEAR RADWELL WARRANTY

AUXILIARY CONTACT, 10AMP, 1POLE, 220VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 25256242
Product Name Auxiliary Contact
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

26A Manual Motor Starters - MMS-63H-26A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 268 HP
Three Phase Power 268 HP
DC Horsepower 268 HP
View Details