Altech Corp. 3 Pole AC Coil Contactors MC-130A-AC300V-L

Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote
Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC-130A-AC300V-L is a three-pole AC contactor rated for 300V, 50/60 Hz, with screw terminals modified for stranded wire via an '-L' suffix. It meets NEMA size 3 and UL508 standards, with a continuous current rating of 160A. The contactor includes standard auxiliary contacts rated 2NO/2NC and is compatible with overload relays in the MT-150 series, supporting motor horsepower ratings up to 40 HP at 200-208V three-phase and 40 HP at 220-240V three-phase. The device is designed for industrial control applications and carries an IP20 degree of protection.

Datasheet Summary
Powered by GS/AI

The MC-130A-AC300V-L is a three-pole AC contactor rated for 300V, 50/60 Hz, with screw terminals modified for stranded wire via an '-L' suffix. It meets NEMA size 3 and UL508 standards, with a continuous current rating of 160A. The contactor includes standard auxiliary contacts rated 2NO/2NC and is compatible with overload relays in the MT-150 series, supporting motor horsepower ratings up to 40 HP at 200-208V three-phase and 40 HP at 220-240V three-phase. The device is designed for industrial control applications and carries an IP20 degree of protection.

Suppliers

Company
Product
Description
Supplier Links
3 Pole AC Coil Contactors - MC-130A-AC300V-L - Altech Corp.
Flemington, NJ, USA
3 Pole AC Coil Contactors
MC-130A-AC300V-L
3 Pole AC Coil Contactors MC-130A-AC300V-L
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948

Features:

  • 8 Frame Sizes
  • 1/2HP up to 600HP @ 480V AC
  • Direct Mounting Overload Relays
  • Degree of protection:IP20
  • Flame Resistance:According to UL948
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Motor Starters and Contactors
Product Number MC-130A-AC300V-L
Product Name 3 Pole AC Coil Contactors
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
NEMA Size 3
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Contactors - MC-630A-300V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
3 Pole AC Coil Contactors - MC-75A-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
3 Pole AC/DC Contactors - MC-630A-200V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details