Altech Corp. 3 Pole AC/DC Contactors MC-630A-200V

Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote
Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC-630A-200V is a three-pole AC contactor rated for 660A continuous current and 250HP at 220-240V three-phase, with a 200-220V AC coil. It features a standard auxiliary contact block of 2NO/2NC, complies with UL508, and is rated for NEMA size 6. The part uses lug terminals and is designed for direct mounting with compatible overload relays.

Datasheet Summary
Powered by GS/AI

The MC-630A-200V is a three-pole AC contactor rated for 660A continuous current and 250HP at 220-240V three-phase, with a 200-220V AC coil. It features a standard auxiliary contact block of 2NO/2NC, complies with UL508, and is rated for NEMA size 6. The part uses lug terminals and is designed for direct mounting with compatible overload relays.

Suppliers

Company
Product
Description
Supplier Links
3 Pole AC/DC Contactors - MC-630A-200V - Altech Corp.
Flemington, NJ, USA
3 Pole AC/DC Contactors
MC-630A-200V
3 Pole AC/DC Contactors MC-630A-200V
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948

Features:

  • 8 Frame Sizes
  • 1/2HP up to 600HP @ 480V AC
  • Direct Mounting Overload Relays
  • Degree of protection:IP20
  • Flame Resistance:According to UL948
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Motor Starters and Contactors
Product Number MC-630A-200V
Product Name 3 Pole AC/DC Contactors
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
NEMA Size 6
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-65A-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole DC Coil Contactors - MC-50A-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole DC Coil Contactors - MC-130A-DC24V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole AC Coil Contactors - MC-40A-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details