The KUE325 is a 3-pole toggle handle motor disconnect switch rated for 25 A general purpose current and 600 V AC, with a short circuit withstand rating of 10 kA when used with a back-up fuse. It features silver contacts for durable operation, accepts 14-8 AWG copper conductors with a terminal torque of 16 lb. in. (1.8 Nm), and is lockable with one padlock. The switch requires a cover plate to achieve IP20 touch-proofing and operates between -20 °C and +40 °C. Its dimensions are 71 mm in length and it weighs 0.200 kg (0.441 lb).
Features:
Toggle Handle Motor Disconnect Switches
| Altech Corp. | Altech Corp. | |
|---|---|---|
| Product Category | Disconnect Switches | Disconnect Switches |
| Product Number | KUE325 | KUE325 |
| Product Name | 3 Pole Toggle Handle Motor Disconnect Switches | Motor Disconnect Switches |
| Type | Fusible | |
| Power | AC | |
| Phase | Single Phase (optional feature); Three Phase (optional feature) | |
| Mounting Style | Wall Mount | |
| Current Rating | 25 amps | 25 amps |