Altech Corp.
Motor Disconnect Switches
RT 440 L42AD11
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Disconnect Switches |
|
Product Number
|
RT 440 L42AD11 |
|
Product Name
|
Motor Disconnect Switches |
|
Current Rating
|
40 amps
|
|
Operating Voltage
|
600 volts
|
|
Horsepower Rating
|
15 HP
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
16 amps
Operating Voltage
600 volts
Horsepower Rating
10 HP
View Details
Power
AC
Phase
Single Phase; Three Phase (optional feature)
Current Rating
125 amps
View Details
Type
Non-Fusible
Power
AC
Phase
Single Phase (optional feature); Three Phase (optional feature)
View Details
Current Rating
80 amps
Operating Voltage
600 volts
Horsepower Rating
30 HP
View Details