Non-Fused Polycarbonate Enclosed Motor Disconnect Switch with a yellow/red handle, rated for 3 poles, 16 A general purpose current, and 600 V AC maximum voltage, with motor full-load amperage of 14 A at 480 V AC and 9 A at 600 V AC, suitable for 1-phase motors up to 1 HP at 110-120 V AC and 2 HP at 200-240 V AC, and 3-phase motors up to 2 HP at 110-120 V AC and 3 HP at 200-240 V AC, featuring UL Type 4X and IEC IP65 environmental ratings, UV and chemical resistance, lockable defeatable handle capable of accepting up to three padlocks, terminal acceptance for 14-8 AWG copper conductors with 16 lb·in (1.8 Nm) torque, and a weight of 0.49 kg (1.08 lb).
Non-Fused Polycarbonate Enclosed Motor Disconnect Switch
| Altech Corp. | |
|---|---|
| Product Category | Disconnect Switches |
| Product Number | KEM416UL Y/R |
| Product Name | Motor Disconnect Switches |
| Current Rating | 16 amps |
| Operating Voltage | 600 volts |
| Horsepower Rating | 10 HP |