Altech Corp. UL98 Motor Disconnect Switch, Extended KU4100UL98

Description
Every design is lockable in OFF position Switching mechanism speed is independent from the operator Silver contacts ensure safe and durable operation
Request a Quote
Description
Every design is lockable in OFF position Switching mechanism speed is independent from the operator Silver contacts ensure safe and durable operation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KU4100UL98 is a UL98 motor disconnect switch with a sheet metal enclosure, rated for 100 A general purpose current and 600 VAC maximum voltage. It has 4 poles, a short-circuit withstand rating of 50 kA/100 A Class J, and terminal size acceptability of 8-1/0 AWG copper conductors at 75°C. Terminal torque is 65 lb. in. (6.0 Nm) with a 4 mm Allen key screw head. The switch is lockable with up to three padlocks, features a lockable-defeatable handle, and meets UL Type 4 and IEC IP65 protection standards. It is suitable for use in harsh weather and corrosive environments. Dimensions are TR02, and it weighs 0.59 kg.

Datasheet Summary
Powered by GS/AI

The KU4100UL98 is a UL98 motor disconnect switch with a sheet metal enclosure, rated for 100 A general purpose current and 600 VAC maximum voltage. It has 4 poles, a short-circuit withstand rating of 50 kA/100 A Class J, and terminal size acceptability of 8-1/0 AWG copper conductors at 75°C. Terminal torque is 65 lb. in. (6.0 Nm) with a 4 mm Allen key screw head. The switch is lockable with up to three padlocks, features a lockable-defeatable handle, and meets UL Type 4 and IEC IP65 protection standards. It is suitable for use in harsh weather and corrosive environments. Dimensions are TR02, and it weighs 0.59 kg.

Suppliers

Company
Product
Description
Supplier Links
UL98 Motor Disconnect Switch, Extended - KU4100UL98 - Altech Corp.
Flemington, NJ, USA
UL98 Motor Disconnect Switch, Extended
KU4100UL98
UL98 Motor Disconnect Switch, Extended KU4100UL98
Every design is lockable in OFF position Switching mechanism speed is independent from the operator Silver contacts ensure safe and durable operation
  • Every design is lockable in OFF position
  • Switching mechanism speed is independent from the operator
  • Silver contacts ensure safe and durable operation
Buy Now Datasheet
Motor Disconnect Switches - KU4100UL98 - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KU4100UL98
Motor Disconnect Switches KU4100UL98
UL98 Motor Disconnect Switch - Extended

UL98 Motor Disconnect Switch - Extended

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KU4100UL98 KU4100UL98
Product Name UL98 Motor Disconnect Switch, Extended Motor Disconnect Switches
Power AC
Phase Single Phase; Three Phase
Current Rating 100 amps 100 amps
Operating Voltage 600 volts 600 volts
Horsepower Rating 5 to 75 HP 50 HP
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KKVM332CC - Altech Corp.
Specs
Current Rating 30 amps
Operating Voltage 600 volts
Interrupt Capacity 10 kiloamps
View Details
3 Pole Polycarbonate Enclosed Motor Disconnect Switch - KEA340UL Y/R - Altech Corp.
Specs
Type Non-Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
3 Pole Toggle Handle Motor Disconnect Switches - KUE340 - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
2 suppliers