The KEA340UL Y/R is a 3-pole, non-fused, aluminum enclosed motor disconnect switch with a yellow/red handle, rated for 40 A general purpose current and 600 V AC. It features a UL Type 4 and IP66 enclosure, lockable and defeatable handle, and operates between -20 °C and +40 °C. The switch has a short circuit withstand rating of 10 kA with a back-up fuse, terminal torque of 16 lb. in. (1.8 Nm), and accepts 14-8 AWG copper conductors. Dimensions are 101.5 mm × 116 mm × 82 mm, and it weighs 0.8 kg (1.76 lb).
Features:
Non-Fused Aluminum Enclosed Motor Disconnect Switch
| Altech Corp. | Altech Corp. | |
|---|---|---|
| Product Category | Disconnect Switches | Disconnect Switches |
| Product Number | KEA340UL Y/R | KEA340UL Y/R |
| Product Name | 3 Pole Polycarbonate Enclosed Motor Disconnect Switch | Motor Disconnect Switches |
| Type | Non-Fusible | |
| Power | AC | |
| Phase | Single Phase (optional feature); Three Phase (optional feature) | |
| Mounting Style | Wall Mount | |
| Current Rating | 40 amps | 40 amps |