Altech Corp. 4 Pole Extended/Direct Handle Motor Disconnect Switches KU463N

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pole Extended/Direct Handle Motor Disconnect Switches - KU463N - Altech Corp.
Flemington, NJ, USA
4 Pole Extended/Direct Handle Motor Disconnect Switches
KU463N
4 Pole Extended/Direct Handle Motor Disconnect Switches KU463N
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - KU463N - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KU463N
Motor Disconnect Switches KU463N
Extended/Direct Handle

Extended/Direct Handle

Buy Now Datasheet
Switch, Disconnect; 600 VAC; 4; 65 mm; 16 lb. in.; Extended/Direct Handle Motor - 70156757 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Disconnect; 600 VAC; 4; 65 mm; 16 lb. in.; Extended/Direct Handle Motor
70156757
Switch, Disconnect; 600 VAC; 4; 65 mm; 16 lb. in.; Extended/Direct Handle Motor 70156757
Disconnect Switches

Disconnect Switches

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. Allied Electronics, Inc.
Product Category Disconnect Switches Disconnect Switches Disconnect Switches
Product Number KU463N KU463N 70156757
Product Name 4 Pole Extended/Direct Handle Motor Disconnect Switches Motor Disconnect Switches Switch, Disconnect; 600 VAC; 4; 65 mm; 16 lb. in.; Extended/Direct Handle Motor
Type Fusible Non-Fusible
Power AC AC
Phase Single Phase (optional feature); Three Phase (optional feature)
Mounting Style Wall Mount DIN
Current Rating 60 amps 60 amps 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Accessories - KV 10x38 - Altech Corp.
Specs
Fuse Type 10x38, Midget
View Details
Motor Disconnect Switches - KEA425UL Y/R - Altech Corp.
Specs
Current Rating 25 amps
Operating Voltage 600 volts
Horsepower Rating 15 HP
View Details