Features:
UL508 Listed Manual Motor Controllers with Disconnecting Means AC Motor Across-the-Line AC General Use.
Features:
Disconnect Switch, 3-P, 40A/600V,
ALTECH CORP Panel Accessories KU340N
| Altech Corp. | Altech Corp. | Allied Electronics, Inc. | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Disconnect Switches | Disconnect Switches | Disconnect Switches | Disconnect Switches | Disconnect Switches |
| Product Number | KU340N | KU340N | 70156985 | KU340N | |
| Product Name | 3 Pole Extended/Direct Handle Motor Disconnect Switches | Motor Disconnect Switches | Switch, Motor Disconnect, 14-8 AWG, 3 POLE, 40 AMP | ALTH Open | Disconnect Switch |
| Type | Fusible | Non-Fusible | |||
| Power | AC | AC | |||
| Phase | Single Phase (optional feature); Three Phase (optional feature) | ||||
| Mounting Style | Wall Mount | DIN | |||
| Current Rating | 40 amps | 40 amps | 40 amps |