Altech Corp. 3 Pole Sheet Metal Enclosed Motor Disconnect Switch KET360UL

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KET360UL is a 3 Pole Sheet Metal Enclosed Motor Disconnect Switch designed for reliable motor control applications. It has a general use rating of 60 A at 600V AC and is suitable for motor full load amperage (FLA) of 34 A at 480V AC and 27 A at 600V AC. The switch features a short circuit withstand rating of 10 kA with a backup fuse and is equipped with silver contacts for enhanced durability and safety. This model is IP65 rated, providing protection against dust and water, making it suitable for harsh environments. The operating temperature range is -20 °C to +40 °C. The KET360UL is designed for both panel and DIN rail mounting and includes a lockable handle for added safety. It accommodates wire sizes from 12 to 4 AWG and has a terminal torque specification of 16 lb. in. (1.8 Nm). This switch is a non-fused type, making it a practical choice for applications requiring a compact and efficient motor disconnect solution.

Datasheet Summary
Powered by GS/AI

The KET360UL is a 3 Pole Sheet Metal Enclosed Motor Disconnect Switch designed for reliable motor control applications. It has a general use rating of 60 A at 600V AC and is suitable for motor full load amperage (FLA) of 34 A at 480V AC and 27 A at 600V AC. The switch features a short circuit withstand rating of 10 kA with a backup fuse and is equipped with silver contacts for enhanced durability and safety. This model is IP65 rated, providing protection against dust and water, making it suitable for harsh environments. The operating temperature range is -20 °C to +40 °C. The KET360UL is designed for both panel and DIN rail mounting and includes a lockable handle for added safety. It accommodates wire sizes from 12 to 4 AWG and has a terminal torque specification of 16 lb. in. (1.8 Nm). This switch is a non-fused type, making it a practical choice for applications requiring a compact and efficient motor disconnect solution.

Suppliers

Company
Product
Description
Supplier Links
3 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET360UL - Altech Corp.
Flemington, NJ, USA
3 Pole Sheet Metal Enclosed Motor Disconnect Switch
KET360UL
3 Pole Sheet Metal Enclosed Motor Disconnect Switch KET360UL
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - KET360UL - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
KET360UL
Motor Disconnect Switches KET360UL
Non-Fused Sheet Metal Enclosed Motor Disconnect Switch

Non-Fused Sheet Metal Enclosed Motor Disconnect Switch

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number KET360UL KET360UL
Product Name 3 Pole Sheet Metal Enclosed Motor Disconnect Switch Motor Disconnect Switches
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 60 amps 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KET416UL - Altech Corp.
Specs
Current Rating 40 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details
3 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET3150UL - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
3 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET380UL - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details