Altech Corp. 4 Pole Extended/Direct Handle Motor Disconnect Switches VKA480N

Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet
Description
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pole Extended/Direct Handle Motor Disconnect Switches - VKA480N - Altech Corp.
Flemington, NJ, USA
4 Pole Extended/Direct Handle Motor Disconnect Switches
VKA480N
4 Pole Extended/Direct Handle Motor Disconnect Switches VKA480N
Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C

Features:

  • Cover Plate Included
  • Toggle Switch
  • Short Circuit Withstand Rating of 10kA with Back-Up Fuse
  • Silver Contacts Ensures Safe and Durable Operation
  • IP65 rated and NEMA Type 4
  • Operating Temperature is -20°C to +40°C
Buy Now Datasheet
Motor Disconnect Switches - VKA480N - Altech Corp.
Flemington, NJ, USA
Motor Disconnect Switches
VKA480N
Motor Disconnect Switches VKA480N
Extended/Direct Handle

Extended/Direct Handle

Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Disconnect Switches Disconnect Switches
Product Number VKA480N VKA480N
Product Name 4 Pole Extended/Direct Handle Motor Disconnect Switches Motor Disconnect Switches
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
Mounting Style Wall Mount
Current Rating 80 amps 80 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Toggle Handled Motor Disconnect Switches - EVA380+K/EVA - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
Motor Disconnect Switches - KKVM332CC Y/R - Altech Corp.
Specs
Current Rating 30 amps
Operating Voltage 600 volts
Interrupt Capacity 10 kiloamps
View Details
2 suppliers