The KEA340UL is a 3-pole, non-fused, aluminum enclosed motor disconnect switch rated for 40 A general purpose current and 600 V AC, designed for motor control applications up to 15 hp at 480 V AC or 20 hp at 600 V AC. It features a UL Type 4 and IP66 rated enclosure, UV and chemical resistance, lockable and defeatable handle, and short circuit withstand rating of 10 kA with a back-up fuse. Operating temperature range is -20 °C to +40 °C. Terminal size accepts 14-8 AWG copper conductors with a torque of 16 lb. in. (1.8 Nm), and dimensions are 101.5 mm × 116 mm × 82 mm. Weight is 0.8 kg (1.76 lb.).
Features:
Non-Fused Aluminum Enclosed Motor Disconnect Switch
| Altech Corp. | Altech Corp. | |
|---|---|---|
| Product Category | Disconnect Switches | Disconnect Switches |
| Product Number | KEA340UL | KEA340UL |
| Product Name | 3 Pole Polycarbonate Enclosed Motor Disconnect Switch | Motor Disconnect Switches |
| Type | Non-Fusible | |
| Power | AC | |
| Phase | Single Phase (optional feature); Three Phase (optional feature) | |
| Mounting Style | Wall Mount | |
| Current Rating | 40 amps | 40 amps |